EN
  • EN
  • DE

NZL5V6AUA3

Part No NZL5V6AUA3
Manufacturer ON Semiconductor
Catalog Unclassified
Description ZE NULL DUAL 5.6V TR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number NZL5V6
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 261936-NZL5V6AUA3
Ultra Librarian 3D Model Ultra Librarian NZL5V6AUA3 CAD Model

Description

ON Semiconductor NZL5V6AUA3 Zener Diode

The ON Semiconductor NZL5V6AUA3 is a high-performance Zener diode designed for a range of applications requiring voltage regulation and voltage reference. This compact, surface-mountable component is an essential part of electronic circuits where precise voltage control is critical for the stability and functionality of the system.

With its precise voltage regulation capabilities, the NZL5V6AUA3 is commonly used in overvoltage protection circuits, voltage reference modules, and as a part of switch-mode power supplies. Its small package size makes it suitable for high-density circuit designs where board space is at a premium.

Key Features:

  • Voltage Range: The NZL5V6AUA3 offers a nominal Zener voltage of 5.6V, providing a stable reference voltage for various applications.
  • Power Dissipation: It has a power dissipation rating of 500 mW, which allows it to handle moderate levels of power while maintaining its voltage regulation function.
  • Package: Packaged in a small SOD-323 configuration, the device is designed for easy integration into surface-mount technology (SMT) production processes.
  • Low Leakage Current: The diode features low leakage current, enhancing the overall efficiency of the circuit and reducing power wastage.
  • High Surge Capability: It can withstand surge currents, making it robust against transient voltage spikes and enhancing circuit reliability.
  • Temperature Stability: The Zener voltage is stable across a wide temperature range, ensuring consistent performance even under varying environmental conditions.

Applications:

  • Power Management
  • Voltage Regulation
  • Overvoltage Protection
  • Consumer Electronics
  • Telecommunication Devices
  • Computer Systems

The ON Semiconductor NZL5V6AUA3 Zener diode represents a reliable and efficient solution for designers seeking to incorporate voltage regulation and protection features in their electronic products. Whether it's for consumer electronics, telecommunications, or computer systems, this component ensures that devices operate within their intended voltage parameters, contributing to their longevity and optimal performance.

You May Also Be Interested in

Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Texas Instruments
PROTOTYPE
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3546 $58.5090
400+ $0.2911 $116.4400
615+ $0.2818 $173.3070
850+ $0.2726 $231.7100
1,095+ $0.2645 $289.6275
1,465+ $0.2368 $346.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess