EN
  • EN
  • DE

P1P8160AG-10CR

Part No P1P8160AG-10CR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Low Jitter Clock Generator and Peak EMI Reduction IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 27MHz
Divider/Multiplier No/No
Operating Supply Voltage 2.97 V ~ 3.63 V
Operating Temperature Range -10°C ~ 85°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-WDFN (3x3)
Win Source Part Number 1234251-P1P8160AG-10CR
Manufacturer Homepage www.onsemi.com
Family Name P1P8160
Introduction Date October 26, 2010
ECCN EAR99
Country of Origin Indonesia, Singapore
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P1P8160AG-10CR CAD Model

Description

The P1P8160AG-10CR is a cutting-edge component manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to meet the demanding needs of modern electronic applications, offering both reliability and performance. It is an integral part of power management solutions, suitable for a wide range of products from consumer electronics to industrial systems.

Key Features

  • High Efficiency: The P1P8160AG-10CR is engineered for maximum power efficiency, which helps reduce heat generation and improves the overall performance of the end product.
  • Durability: Built to withstand tough conditions, this component is known for its durability and long operational life, ensuring a reliable performance over time.
  • Compact Design: Its small footprint makes it an ideal choice for space-constrained applications, allowing designers to create more compact and sleek end products.
  • Versatility: Thanks to its versatile nature, the P1P8160AG-10CR can be used in a variety of applications, from power supplies to energy management systems.

Applications

The P1P8160AG-10CR is well-suited for a diverse array of applications, including:

  • Portable and wireless devices
  • Computing systems
  • Networking equipment
  • Industrial controls
  • Automotive electronics

Technical Specifications

Parameter Value
Package Type 10CR
Operating Temperature Specified by manufacturer
Mounting Style Surface Mount
Product Category Power Management ICs

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The P1P8160AG-10CR is produced with state-of-the-art manufacturing processes, and it undergoes rigorous testing to ensure it meets the stringent requirements for industrial and consumer applications.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The P1P8160AG-10CR is designed with eco-friendly materials and processes, aligning with global environmental regulations and standards.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess