EN
  • EN
  • DE

SZMM3Z4V3ST1G

Part No SZMM3Z4V3ST1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 4.3 V
Power - Max 300 mW
Impedance (Max) (Zzt) 90 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number SZMM3
Other Names 2156-SZMM3Z4V3ST1G-OS,ONSONSSZMM3Z4V3ST1G
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279619-SZMM3Z4V3ST1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z4V3ST1G CAD Model

Description

The SZMM3Z4V3ST1G from ON Semiconductor is a high-quality Zener diode designed for voltage regulation and protection applications in a variety of electronic circuits. This component is part of ON Semiconductor's extensive range of semiconductor products, known for their reliability and performance.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 4.3V, this device is ideal for providing a stable reference voltage in electronic circuits.
  • Power Dissipation: The SZMM3Z4V3ST1G can handle up to 200mW of power dissipation, ensuring adequate performance for most low-power applications.
  • Package: Enclosed in an SOD-323 package, the device is compact and suitable for high-density circuit designs.
  • High Reliability: Built to ON Semiconductor's stringent quality standards, the SZMM3Z4V3ST1G is designed for long-term reliability and stability.
  • Surge Capability: The diode offers excellent surge capability which helps to protect circuits from voltage spikes and transients.
  • Operating Temperature Range: It operates over a wide temperature range from -55°C to +150°C, making it suitable for various environmental conditions.

Applications

The SZMM3Z4V3ST1G is used in a variety of applications, including:

  • Consumer electronics
  • Telecommunication devices
  • Power management systems
  • Computing devices
  • Industrial equipment

Compliance and Certification

ON Semiconductor ensures that the SZMM3Z4V3ST1G complies with the RoHS directive, making it environmentally friendly and safe for use in consumer products. Furthermore, the component is certified for safety and performance, adhering to the stringent industry standards.

Conclusion

The SZMM3Z4V3ST1G Zener diode from ON Semiconductor is an essential component for designers looking for a reliable voltage regulator or protective element in their electronic circuits. With its compact form factor, robust performance, and compliance with environmental standards, it represents a smart choice for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1072 $50.3840
1,140+ $0.0880 $100.3200
1,760+ $0.0853 $150.1280
2,425+ $0.0825 $200.0625
3,135+ $0.0798 $250.1730
4,200+ $0.0715 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,740 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess