EN
  • EN
  • DE

PACDN006MR

Part No PACDN006MR
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 6
STAND-OFF Voltage (Vwm) 5.5V (Max)
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 026371-PACDN006MR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PACDN006MR CAD Model

Description

ON Semiconductor PACDN006MR Product Overview

The PACDN006MR is a high-performance, low-capacitance diode array designed to provide superior protection for electronic devices against Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and other voltage-induced transient events. Manufactured by ON Semiconductor, a leading supplier in the semiconductor industry, this component is an ideal choice for safeguarding sensitive circuits found in a wide range of applications, including telecommunications, computing devices, and consumer electronics.

Key Features

  • ESD Protection: The PACDN006MR is engineered to protect against ESD events exceeding the IEC 61000-4-2 (Level 4) standard, ensuring robust defense for sensitive components.
  • Low Capacitance: With a design focused on minimal signal distortion, the device features ultra-low capacitance, making it suitable for high-speed data lines without compromising signal integrity.
  • Low Leakage Current: The diode array offers low leakage current, which helps to maintain the energy efficiency of the overall system by minimizing power loss.
  • Multiple Channel Protection: It provides multiple lines of defense in a single package, making it a compact and cost-effective solution for protecting numerous I/O ports or data lines simultaneously.
  • Bi-directional Configuration: The PACDN006MR can clamp both positive and negative transient voltages, offering bidirectional protection that simplifies circuit design.

Applications

The versatility of the PACDN006MR allows it to be utilized in a variety of applications where data line and I/O port protection is critical. Common use cases include:

  • USB interfaces
  • HDMI ports
  • Ethernet connections
  • Mobile devices
  • Notebook computers
  • Set-top boxes

Package and Quality Assurance

ON Semiconductor's PACDN006MR comes in a space-saving, surface-mount SOT-23-6 package, which is suitable for automated assembly processes and is ideal for space-constrained applications. The product is RoHS compliant, ensuring adherence to the latest environmental standards and regulations. Additionally, the device undergoes rigorous quality control and testing procedures to guarantee performance and reliability.

With its combination of high ESD immunity, low capacitance, and multi-channel protection, the PACDN006MR from ON Semiconductor is a top-tier solution for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8866 $50.9382
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,305 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess