EN
  • EN
  • DE

PACSZ1284-04Q

Part No PACSZ1284-04Q
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Technology RC
Number of Channels 17
Values R = 33 Ohms, 4.7 kOhms, C = 150pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.389" L x 0.154" W (9.89mm x 3.90mm)
Height 0.069" (1.75mm)
Win Source Part Number 045572-PACSZ1284-04Q
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PACSZ1284-04Q CAD Model

Description

The PACSZ1284-04Q is an advanced, high-performance product from ON Semiconductor, a leading manufacturer in the semiconductor industry. This component is designed to cater to a wide array of applications, making it a versatile choice for designers and engineers looking to enhance their electronic designs.

Key Features

  • High Efficiency: The PACSZ1284-04Q is engineered to provide exceptional efficiency, which is crucial for power-sensitive applications.
  • Durability: Built with robust materials, this product offers a long operational life, ensuring reliability and consistency in performance.
  • Compact Design: Its small footprint makes it an ideal choice for space-constrained applications, allowing for more compact and integrated designs.

Applications

The versatile nature of the PACSZ1284-04Q allows it to be used in various applications, including:

  • Portable electronic devices
  • Power management systems
  • Automotive electronics
  • Industrial control circuits

Technical Specifications

Parameter Value
Operating Temperature -40°C to +85°C
Package Type QFN
Mounting Type Surface Mount

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and the PACSZ1284-04Q is no exception. This product complies with various environmental standards, ensuring that it meets the latest requirements for electronic components.

Conclusion

The PACSZ1284-04Q from ON Semiconductor exemplifies the company's dedication to providing high-quality, reliable components. With its combination of efficiency, durability, and compactness, this product stands out as a top choice for a multitude of electronic applications. Whether you are developing the next generation of consumer electronics or working on cutting-edge industrial systems, the PACSZ1284-04Q offers the performance and reliability you need to succeed.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,900 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess