EN
  • EN
  • DE

PACV6A200Q

Part No PACV6A200Q
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 267615-PACV6A200Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PACV6A200Q CAD Model

Description

ON Semiconductor PACV6A200Q Product Overview

The PACV6A200Q is a high-performance, versatile power management integrated circuit (PMIC) designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This advanced device is engineered to cater to a wide range of applications that require efficient power conversion and management, such as consumer electronics, industrial systems, and automotive products.

Key Features and Benefits

  • High Efficiency: The PACV6A200Q is built to provide high-efficiency power conversion, which can significantly reduce energy consumption and heat generation in electronic systems.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it flexible for use in various applications where supply voltages can vary.
  • Robust Output Current Capability: This PMIC is capable of delivering a substantial output current, ensuring stable performance for devices with high power demands.
  • Thermal Protection: Integrated thermal protection features safeguard the device and the system from overheating, enhancing reliability and longevity.
  • Compact Design: The PACV6A200Q comes in a compact package, which is ideal for space-constrained applications while still offering the necessary power capabilities.

Applications

  • Consumer Electronics: Ideal for powering complex circuits in devices like smartphones, tablets, and laptops.
  • Industrial Systems: Can be used in automation controls, power supplies, and other industrial equipment that require reliable power management.
  • Automotive Products: Suitable for in-vehicle electronics that demand consistent power regulation and efficiency.

ON Semiconductor's PACV6A200Q is designed with a focus on performance and versatility. Its robust feature set ensures that it can meet the power management needs of a broad spectrum of electronic devices. With the combination of high efficiency, a wide input voltage range, and thermal protection, this PMIC stands out as a top choice for designers looking to optimize their power systems for both performance and space.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit ON Semiconductor's official website or contact their local sales office.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess