EN
  • EN
  • DE

PCP1203-TD-H

Part No PCP1203-TD-H
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 30V 1.5A PCP / Trans GP BJT NPN 30V 1.5A 1300mW 4-Pin(3+Tab) SOT-89 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Transistor Type NPN
Current - Collector (Ic) (Maximum) 1.5A
Voltage - Collector Emitter Breakdown (Maximum) 30V
Vce Saturation (Maximum) @ Ib, Ic 225mV @ 15mA, 750mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 200 @ 100mA, 2V
Power - Max 1.3W
Frequency - Transition 500MHz
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package TO-243AA
Manufacturer Package PCP
Win Source Part Number 791601-PCP1203-TD-H
Popularity Medium
Supply and Demand Status Limited
Family Name PCP1203
Introduction Date November 06, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PCP1203-TD-H CAD Model

Description

The ON Semiconductor PCP1203-TD-H is a cutting-edge power management device designed for a wide range of applications requiring efficient and reliable power control. This high-performance component is part of ON Semiconductor's esteemed portfolio of power management solutions, tailored to meet the stringent requirements of today's electronic devices.

Key Features

  • High Efficiency: The PCP1203-TD-H is engineered for maximum power efficiency, which is crucial for reducing heat generation and improving the longevity of electronic systems.
  • Robust Thermal Performance: With an advanced thermal design, this product ensures stable operation even under high-temperature conditions, making it suitable for demanding environments.
  • Compact Design: Its small form factor allows for integration into space-constrained applications without sacrificing performance or efficiency.
  • Durability: Constructed with high-quality materials, the PCP1203-TD-H is built to withstand the rigors of continuous operation, ensuring a long product lifespan.
  • Flexibility: This device is designed to be adaptable, supporting a variety of voltage and current configurations to suit different application needs.

Applications

The versatility of the PCP1203-TD-H makes it an ideal choice for a broad spectrum of applications, including but not limited to:

  • Power supply modules
  • DC-DC converters
  • Consumer electronics
  • Automotive systems
  • Industrial controls

Technical Specifications

ON Semiconductor's PCP1203-TD-H boasts a comprehensive set of technical specifications that ensure optimal performance in various applications. Key specifications include:

  • Operating Temperature Range: Specified for performance across a broad temperature range.
  • Package: Available in a package that is optimized for thermal efficiency and minimal footprint.
  • Compliance: Meets industry standards for safety and performance.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that exceed industry standards for reliability. The PCP1203-TD-H is backed by rigorous testing and quality control processes, ensuring that each device meets ON Semiconductor's stringent criteria for performance and durability.

For detailed product specifications, technical documents, and application notes, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1582 $58.5340
890+ $0.1298 $115.5220
1,380+ $0.1258 $173.6040
1,900+ $0.1217 $231.2300
2,460+ $0.1176 $289.2960
3,290+ $0.1055 $347.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess