The SA571DR2 is a versatile and high-performance audio processor integrated circuit (IC) developed by ON Semiconductor. It is designed to cater to a wide array of audio applications, from professional audio systems to consumer electronics. This compact and efficient IC is an ideal solution for dynamic range compression and expansion, which are essential in achieving superior sound quality in various environments.
Key Features
- Dynamic Range Control: The SA571DR2 offers excellent dynamic range compression and expansion, enabling automatic adjustment of audio signal levels for optimal listening experiences.
- Low Distortion: It boasts low distortion characteristics, ensuring the audio output remains clear and true to the original source.
- Wide Operating Voltage Range: This IC operates over a wide voltage range, accommodating different power supply specifications and ensuring flexibility in system design.
- Adjustable Parameters: Users can adjust attack and release times, making it highly adaptable to various audio dynamics requirements.
Applications
The SA571DR2 is suited for a variety of applications, including but not limited to:
- Professional Audio Equipment
- Consumer Electronics
- Wireless and Wired Communication Devices
- Automotive Audio Systems
- Sound Processing Modules
Technical Specifications
Parameter
Value
Package
SOIC-16
Operating Temperature
-40°C to +85°C
Supply Voltage
4.5V to 18V
Gain Adjustment Range
Up to 40 dB
With its robust design and feature-rich capabilities, the ON Semiconductor SA571DR2 stands out as a premier choice for designers seeking to enhance their audio systems' performance. Its integration into your audio processing chain will result in a remarkable improvement in sound quality, dynamic control, and overall auditory experience.