EN
  • EN
  • DE

B300D44A102XXG

Part No B300D44A102XXG
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC PROCESSOR AUDIO 24BIT 44DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Digital Audio Interfacing
Number of Channels 4
Supply Voltage - Operating 0.9 V to 2 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 12.8kHz
Case / Package 44-DFN
Win Source Part Number 1021439-B300D44A102XXG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B300D44A102XXG CAD Model

Description

The B300D44A102XXG is a high-performance, precision-engineered component from ON Semiconductor, a leading provider in the semiconductor industry. This product is designed to meet the rigorous demands of advanced electronic systems, offering a reliable solution for a wide range of applications.

Key Features

  • High Current Rating: This device is capable of handling high current loads, making it suitable for power-intensive applications.
  • Efficient Power Conversion: The B300D44A102XXG is optimized for efficient power conversion, which can help reduce energy consumption and improve overall system performance.
  • Durable Construction: Built with robust materials, this product offers enhanced durability and a long operational lifespan, even in challenging environments.
  • Thermal Management: ON Semiconductor has designed this component with excellent thermal properties, ensuring that it operates within safe temperature ranges under high load conditions.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which contributes to its high efficiency and helps to minimize power losses.

Applications

The B300D44A102XXG is versatile and can be used in various applications, including but not limited to:

  • Power supply units
  • Motor controllers
  • Industrial automation systems
  • Renewable energy inverters
  • Automotive electronics

Quality and Reliability

ON Semiconductor is committed to delivering products that adhere to the highest standards of quality and reliability. The B300D44A102XXG has undergone rigorous testing to ensure it meets these standards, providing peace of mind for manufacturers and end-users alike.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the B300D44A102XXG complies with various environmental regulations. It is designed to minimize the ecological footprint while maintaining high performance and reliability.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.8323 $86.4969
5+ $23.6567 $118.2835
8+ $22.9175 $183.3400
11+ $22.1783 $243.9613
14+ $21.4391 $300.1474
19+ $19.2215 $365.2085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess