Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Standard
Supply Voltage - Operating 4.2 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 800ps
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 126183-MC100E175FNG
Ultra Librarian 3D Model Ultra Librarian MC100E175FNG CAD Model

Description

ON Semiconductor MC100E175FNG: High-Speed Quint Differential Receiver

The MC100E175FNG by ON Semiconductor is a quint differential line receiver designed for high-speed digital applications. This ECL (Emitter Coupled Logic) device is a part of ON Semiconductor's 100E series, which is renowned for its high performance and reliability in demanding environments. The MC100E175FNG is specifically crafted to handle the challenges of interfacing with high-speed differential signals.

Constructed with the state-of-the-art silicon-gate CMOS technology, the MC100E175FNG boasts a differential input threshold that ensures excellent noise margin and signal integrity. This makes it an ideal choice for applications such as high-speed data transmission, clock distribution networks, and telecommunication systems where precise signal reception is critical.

The device features five differential line receivers, each with an input sensitivity of 150 mV over a frequency range that extends to 3 GHz. This high sensitivity, coupled with the wide frequency range, allows the MC100E175FNG to effectively translate incoming differential signals into PECL (Positive Emitter Coupled Logic) level outputs. It is designed to operate with a supply voltage of –4.2 V to –5.7 V, which is typical for ECL-powered systems.

The MC100E175FNG is housed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which ensures a compact footprint and ease of integration into various circuit designs. The package is also designed for optimal thermal performance, ensuring that the device operates within its specified temperature range even under high-speed conditions.

ON Semiconductor's commitment to quality is evident in the MC100E175FNG, with features such as the incorporation of internal input pull-down resistors and the provision of complementary outputs for each receiver. These design choices contribute to the component's robustness and versatility, making it a preferred choice for engineers looking to enhance their digital systems' performance.

In summary, the MC100E175FNG from ON Semiconductor is a high-speed, quint differential receiver that offers excellent noise immunity, wide bandwidth, and reliable performance, making it a valuable component for any high-speed digital application.

You May Also Be Interested in

Texas Instruments
8-BIT D-TYPE EDGE-TRIGGERED READ-BACK LATCHES
Need more? Email Us
ECAD model for SN74ALS996NT
Texas Instruments
IC OCTAL D-TYPE LATCH 20-DIP
Lowest to $6.8125
ECAD model for TPIC6B273N
NXP / Nexperia
BUS DRIVER, ALVC/VCX/A SERIES / Channel IC
Need more? Email Us
ECAD model for 74ALVCH16841DGG118
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $0.5746
ECAD model for SN74HCT573DWRG4
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT TRANSP D-TYP LATCH 20-DIP
Need more? Email Us
ECAD model for SN74AHCT573N
Rochester Electronics
Channel IC
Need more? Email Us
ECAD model for 54LS259B/BEA
Texas Instruments
IC OCT TRANSP INV LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.5543
ECAD model for CD74HCT563M
Texas Instruments
8-BIT ADDRESSABLE LATCHES
Lowest to $0.3774
ECAD model for SN74HC259PWR
Texas Instruments
IC TRANSP LATCH TRI-ST 48-TSSOP
Need more? Email Us
ECAD model for 74LVCH16373ADGGRG4

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention