EN
  • EN
  • DE

TPIC6259DW

Part No TPIC6259DW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 8-BIT ADDRESSABL LTCH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 625ps
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 081581-TPIC6259DW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC6259DW CAD Model

Description

The TPIC6259DW from Texas Instruments is a high-performance, 8-bit shift register designed for use in systems that require relatively high voltage and current. It is particularly well-suited for controlling lights, relays, and other high-current loads. The device integrates a built-in Darlington transistor array which allows it to sink high current loads while maintaining a high voltage level on the output pins.

Key Features:

  • High-Voltage Output: The TPIC6259DW can handle output voltages up to 50V, making it ideal for a variety of high-voltage applications.
  • High-Current Sink: With the ability to sink up to 250 mA per output, this shift register can directly drive components that require significant current without the need for additional power transistors.
  • Power Clamp Diodes: Integrated clamp diodes provide protection against inductive kickback when controlling inductive loads, enhancing system reliability.
  • Low Power Consumption: The device features low power consumption, which is critical for energy-sensitive applications.
  • Serial Interface: The device can be controlled using a serial input, which allows for easy interface with microcontrollers and minimizes the need for numerous I/O pins.
  • Cascadable: Multiple TPIC6259DW devices can be cascaded together for applications that require control of more than 8 outputs, providing scalability and flexibility in design.

Applications:

The TPIC6259DW is versatile and can be used in a wide range of applications, including:

  • LED displays and signage
  • Relay drivers
  • Motor control circuits
  • Power management systems
  • Industrial controls

Technical Specifications:

Supply Voltage (VCC) 4.5V to 5.5V
Output Voltage (VO) 50V
Output Current (IO) 250 mA per channel
Package Type SOIC (DW)
Operating Temperature Range -40°C to 85°C

The TPIC6259DW is a robust and reliable solution for driving high-power devices in a compact and efficient manner. Its integration of power transistors and protective diodes, along with its easy interfacing capabilities, make it an excellent choice for designers looking to create sophisticated control systems with minimal component count.

You May Also Be Interested in

Renesas Electronics America
Channel IC
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1957 $51.1312
39+ $2.6222 $102.2658
60+ $2.5402 $152.4120
82+ $2.4583 $201.5806
106+ $2.3763 $251.8878
141+ $2.1305 $300.4005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess