Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 64V
Voltage - Breakdown (Min) 71.1V
Voltage - Clamping (Max) @ Ipp 103V
Current - Peak Pulse (10/1000µs) 4.9A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Base Product Number SA64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SA64AFS
Standard Package 4,000
Win Source Part Number 1090824-SA64A
Ultra Librarian 3D Model Ultra Librarian SA64A CAD Model

Description

The ON Semiconductor SA64A is a robust transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and surges. It is a go-to solution for safeguarding circuits by clamping unwanted high-energy transients. This makes it an essential component in a wide array of applications, including industrial, automotive, telecommunications, and consumer electronics.

Key Features:

  • Peak Pulse Power Dissipation: The SA64A is capable of handling a peak pulse power dissipation of 500 Watts (@10/1000μs waveform), providing reliable protection against high power transients.
  • Stand-off Voltage: It features a stand-off voltage of 64 Volts, which ensures that the device remains non-conductive under normal operating conditions, thereby preventing unnecessary power consumption.
  • Fast Response Time: With a response time of less than 1 picosecond from 0 Volts to BV min, the SA64A offers near-instantaneous reaction to transient events, minimizing the risk of damage to the protected component.
  • Low Incremental Surge Resistance: The device provides excellent clamping capability with a low incremental surge resistance, ensuring effective surge suppression.

Applications:

  • Protection of I/O interfaces
  • Vcc bus and other vulnerable circuits
  • Telecom systems
  • Power supply units
  • Automotive control systems
  • Consumer electronics surge protection

Quality and Reliability:

The ON Semiconductor SA64A is a high-quality component that has been rigorously tested to ensure its performance and durability. It meets the ISO 9001 quality management system standards, ensuring a reliable product for your critical circuit protection needs. The device is also compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with environmentally safe materials.

Conclusion:

With its combination of high power dissipation, fast response time, and low incremental surge resistance, the ON Semiconductor SA64A is an excellent choice for anyone looking to enhance the surge protection capabilities of their electronic devices. Its robust design and compliance with industry standards make it a reliable and responsible choice for a wide range of applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 64.1VWM 103VC DO214AA / 103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Lowest to $0.1689
ECAD model for TPSMB75CA
STMicroelectronics
3-line low capacitance protection for high speed USB | TVS DIODE 3V 4FLIPCHIP
Lowest to $0.4685
ECAD model for USBULC6-3F3
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 3.3V 6V SOT143-4
Lowest to $0.9980
ECAD model for 8240136
Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SOT23-5
Lowest to $0.2533
ECAD model for SP0504BAHT
Littelfuse Inc.
TVS DIODE 53VWM 85VC DO214AB / 85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Lowest to $0.3614
ECAD model for TPSMC62A
Diodes Incorporated
400W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.0719
ECAD model for SMAJ15CA-13-F
STMicroelectronics
TRANSILTM
Need more? Email Us
ECAD model for BZW50-82B
Microchip Technology
TVS DIODE 64VWM 103VC DO13
Need more? Email Us
ECAD model for 1N6060A
Microchip Technology
TVS DIODE 30.5VWM 47.5VC
Need more? Email Us
ECAD model for JANTX1N6466US

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention