EN
  • EN
  • DE

MSMD050-2

Part No MSMD050-2
Manufacturer Tyco Electronics
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Tyco Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831723-MSMD050-2
Ultra Librarian 3D Model Ultra Librarian MSMD050-2 CAD Model

Description

The MSMD050-2 is a PolySwitch resettable fuse manufactured by TE Connectivity (formerly Tyco Electronics). It's a polymeric positive temperature coefficient (PPTC) device designed to protect electronic circuits from overcurrent conditions. These devices increase in resistance dramatically when subjected to a fault current, effectively limiting the current and protecting the circuit. Once the fault is removed and power is cycled, the device cools down and returns to its low-resistance state, allowing normal circuit operation to resume.

Applications

  • USB port protection: Protecting USB ports in computers, laptops, and peripherals from overcurrent faults.
  • Power supply protection: Protecting power supplies from short circuits and overload conditions.
  • Automotive electronics: Protecting sensitive electronic components in automotive applications.
  • Gaming Consoles: Protection against overcurrent events for console ports.
  • General electronic devices: Protecting various electronic devices from damage due to overcurrent events.

Features

  • Resettable: Unlike traditional fuses, PolySwitch devices reset automatically after the fault is cleared.
  • Solid-state: No moving parts, offering improved reliability and longer life.
  • Fast trip time: Quickly responds to overcurrent conditions, minimizing damage to the circuit.
  • Low resistance: Minimal impact on circuit performance during normal operation.
  • Compact size: Allows for easy integration into space-constrained applications.

Benefits

  • Reduced warranty costs: By protecting against overcurrent damage, PolySwitch devices can help reduce warranty claims and repair costs.
  • Increased product reliability: Provides robust protection against overcurrent faults, improving the overall reliability of the end product.
  • Simplified circuit protection: Eliminates the need for manual fuse replacement, simplifying circuit protection and maintenance.
  • Improved safety: Protects against fire hazards and electric shock caused by overcurrent conditions.
  • Cost-effective protection: Offers a cost-effective solution for overcurrent protection in a wide range of applications.

Additional Details

The MSMD050-2 has a hold current of 0.5A and a trip current of 1.0A. The maximum voltage is 60V. It is surface mountable. The operating temperature range is typically -40°C to +85°C. It's crucial to consult the datasheet for precise specifications and application guidelines to ensure optimal performance and protection within the circuit.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bourns Inc.
FUSE RESET PPTC 1206 0.50A/16V
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0815
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 15V 100mA Surface Mount 0805
Lowest to $0.0612

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5625 $59.0625
250+ $0.4620 $115.5000
390+ $0.4470 $174.3300
535+ $0.4331 $231.7085
695+ $0.4181 $290.5795
925+ $0.3754 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess