EN
  • EN
  • DE

LTC4059AEDC#TRPBF

Part No LTC4059AEDC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION REG 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 900mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 8V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DFN (2x2)
Win Source Part Number 136073-LTC4059AEDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4059AEDC#TRPBF CAD Model

Description

LTC4059AEDC#TRPBF - Linear Technology

The LTC4059AEDC#TRPBF is a high-performance, standalone linear battery charger from Linear Technology, designed to provide efficient charging solutions for single-cell lithium-ion batteries. Engineered to be both compact and versatile, this charger is ideal for portable electronic devices where space is at a premium and reliable battery management is essential.

Featuring a small 2mm x 2mm DFN package, the LTC4059AEDC#TRPBF integrates a host of features to ensure the safe and efficient charging of lithium-ion batteries. The device operates over a wide input voltage range and provides a fixed charge current, which can be programmed via an external resistor. This level of customization allows designers to tailor the charging parameters to the specific needs of their application.

The LTC4059AEDC#TRPBF incorporates a precise end-of-charge control, terminating the charge cycle when the charge current falls below a factory-set threshold. Additionally, it includes a charge current monitor output that allows the charging process to be easily monitored without the need for additional components. This makes it simple for designers to implement status indicators or integrate the charger into more complex power management systems.

With thermal regulation built into the device, the LTC4059AEDC#TRPBF is capable of maximizing the charge rate without the risk of overheating. This feature is particularly important in compact electronic devices where thermal management can be challenging. The charger also provides automatic recharge, ensuring that the battery remains fully charged over time and is ready for use when needed.

For safety, the LTC4059AEDC#TRPBF includes multiple protection features such as overvoltage protection, thermal shutdown, and a timer to terminate charge after a predetermined interval, preventing damage to the battery and the charger itself in the event of abnormal conditions.

In summary, the LTC4059AEDC#TRPBF from Linear Technology is a sophisticated and highly integrated battery charging solution that offers precision, safety, and flexibility, making it an excellent choice for designers looking to optimize the performance and reliability of their portable electronic devices.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess