EN
  • EN
  • DE

SBE002-TL

Part No SBE002-TL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 50V 1A 6CPH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 550mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 80μA @ 25V
Capacitance @ Vr, F 52pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package 6-CPH
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 064046-SBE002-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBE002-TL CAD Model

Description

ON Semiconductor SBE002-TL Overview

The ON Semiconductor SBE002-TL is a cutting-edge electronic component designed for high-efficiency power management applications. This product stands out in the market for its exceptional reliability and performance, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • High Efficiency: The SBE002-TL boasts a high level of efficiency, which is crucial for reducing heat generation and improving the longevity of the device it powers.
  • Low Power Consumption: This component is engineered to operate with minimal power loss, which is beneficial for battery-powered devices, contributing to extended battery life and reduced energy costs.
  • Compact Size: The small footprint of the SBE002-TL makes it an excellent choice for space-constrained applications, allowing designers to minimize the size of their PCBs without sacrificing performance.
  • Robust Design: ON Semiconductor has designed the SBE002-TL to withstand harsh operating conditions, making it suitable for use in environments where reliability is paramount.

Applications

The versatility of the SBE002-TL allows it to be integrated into a variety of applications, including:

  • Power supply modules
  • DC-DC converters
  • Automotive electronics
  • Portable and wireless devices
  • LED lighting systems

Technical Specifications

The SBE002-TL is built to meet the rigorous demands of modern electronics with the following technical specifications:

  • Package Type: Leadless
  • Operating Temperature Range: Specified by manufacturer
  • Compliance: RoHS compliant, meeting environmental standards

Quality and Support

ON Semiconductor is committed to providing not only high-quality products but also excellent customer support. The SBE002-TL is backed by ON Semiconductor's comprehensive technical support and is guaranteed to meet the company's stringent quality standards.

Whether you're designing power management systems for automotive technology or looking to enhance the efficiency of consumer electronics, the SBE002-TL from ON Semiconductor is a component that promises to deliver top-notch performance and reliability.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4438 $57.7520
100+ $1.1850 $118.5000
155+ $1.1481 $177.9555
210+ $1.1111 $233.3310
270+ $1.0742 $290.0340
360+ $0.9633 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess