EN
  • EN
  • DE

SBRB1045T4G

Part No SBRB1045T4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 10A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 41 Weeks
Features Diode Schottky 45 V 10A Surface Mount D²PAK
Manufacturer ON Semiconductor
Series SWITCHMODE™
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name SBRB1045
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBRB1045T4GOSTR, SBRB1045T4GOSCT, SBRB1045T4G-ND, SBRB1045T4GOSDKR
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933092-SBRB1045T4G
Ultra Librarian 3D Model Ultra Librarian SBRB1045T4G CAD Model

Description

ON Semiconductor's SBRB1045T4G - Power Rectifier

The SBRB1045T4G is a high-performance Schottky Barrier Rectifier designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is designed to meet the rigorous demands of high-efficiency power supply applications, offering a combination of low forward voltage drop and high current handling capability.

With a maximum continuous forward current of 10A and a forward voltage of just 0.74V at 5A, the SBRB1045T4G is an excellent choice for applications requiring efficient power conversion. The device is capable of withstanding a peak repetitive reverse voltage (VRRM) of 45V, making it suitable for a variety of applications in the industrial, computing, consumer, telecommunications, and automotive sectors.

This rectifier is housed in a D2PAK (TO-263) package, which offers a compact footprint while still providing excellent thermal performance. The package is designed for surface mount technology (SMT), which allows for efficient assembly and space-saving PCB design. The SBRB1045T4G also features a guard ring for enhanced ruggedness and long-term reliability, which is particularly important in applications where overvoltage protection is critical.

ON Semiconductor's SBRB1045T4G is characterized by its low power loss and high efficiency, which are essential for reducing heat generation and improving system longevity. This makes it an ideal choice for power supply designs, including switch-mode power supplies (SMPS), converters, free-wheeling diodes, reverse battery protection, and other power management applications.

Furthermore, the SBRB1045T4G is RoHS compliant and halogen-free, reflecting ON Semiconductor's commitment to environmental sustainability and the reduction of hazardous substances in electronic components. Customers can trust in the quality and performance of the SBRB1045T4G, as ON Semiconductor is known for its rigorous testing and reliability standards.

In summary, the SBRB1045T4G Schottky Barrier Rectifier from ON Semiconductor is a robust and efficient solution for power rectification needs, offering low forward voltage drop, high current capacity, and reliable performance in a compact, surface-mountable package.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess