EN
  • EN
  • DE

SBRD8835LG

Part No SBRD8835LG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101, SWITCHMODE™
Package Tube
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 35 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 510 mV @ 8 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1.4 mA @ 35 V
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number SBRD8835
Other Names 2832-SBRD8835LG,SBRD8835LGOS,SBRD8835LG,2832-SBRD8835LG-488,ONSONSSBRD8835LG,2156-SBRD8835LG-OS
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282225-SBRD8835LG
Ultra Librarian 3D Model Ultra Librarian SBRD8835LG CAD Model

Description

The ON Semiconductor SBRD8835LG is a high-performance Schottky barrier rectifier designed for applications requiring low forward voltage drop and high surge current capabilities. This device is a perfect choice for power supply design and other power management tasks where efficiency is a critical factor.

Key Features

  • Low Forward Voltage Drop: The SBRD8835LG provides a very low forward voltage drop, which enhances the efficiency of the overall system by reducing power losses during the rectification process.
  • High Surge Current Capability: This rectifier can withstand high surge currents, making it suitable for applications that experience transient overcurrent conditions.
  • High-Temperature Operation: With an operating junction temperature range of -55°C to +150°C, the SBRD8835LG is designed to perform reliably in harsh thermal environments.
  • Surface Mount Package: The device comes in a power-dissipating surface mount package, which allows for efficient heat transfer and space-saving on the PCB.

Applications

The SBRD8835LG is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications
  • Power management in portable devices

Technical Specifications

Parameter Value Package TO-252 (DPAK) Average Rectified Current (Io) 8 A Peak Repetitive Reverse Voltage (Vrrm) 35 V Forward Voltage Drop (Vf) 0.55 V at 8 A Operating Junction Temperature (Tj) -55°C to +150°C

The SBRD8835LG is a robust and efficient solution for your power rectification needs, offering superior performance in a compact form factor. ON Semiconductor's commitment to quality ensures that this device will provide reliable service for the lifetime of your application.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess