EN
  • EN
  • DE

SCH1337-TL-W

Part No SCH1337-TL-W
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET P-CH 30V 2A SOT563 / Single P-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 2A
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Rds On (Maximum) at Id, Vgs 150mOhm at 1A, 10V
Vgs(th) (Maximum) at Id 2.6V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 3.9nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 172pF at 10V
Power Dissipation (Maximum) 800mW
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package SOT-563/SCH6
Manufacturer Package SOT-563, SOT-666
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801848-SCH1337-TL-W
Ultra Librarian 3D Model Ultra Librarian SCH1337-TL-W CAD Model

Description

ON Semiconductor SCH1337-TL-W Product Overview

The SCH1337-TL-W from ON Semiconductor is a state-of-the-art electronic component designed for a variety of applications requiring high-performance power management. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance energy efficiency, reliability, and functionality in electronic systems.

Key Features

  • High Efficiency: The SCH1337-TL-W is engineered to deliver optimal performance with high efficiency, making it suitable for power-sensitive applications.
  • Compact Design: Its small form factor enables integration into space-constrained designs, offering flexibility for various circuit configurations.
  • Durability: Built with high-quality materials, this product ensures long-term reliability and stability under various operating conditions.
  • Thermal Performance: The device is designed with thermal management in mind, providing excellent heat dissipation to maintain consistent operation.

Applications

The SCH1337-TL-W is suited for a wide range of applications, including but not limited to:

  • Power Supply Modules
  • DC-DC Converters
  • Portable Electronic Devices
  • Automotive Electronics
  • Telecommunication Infrastructure

Product Specifications

ON Semiconductor has equipped the SCH1337-TL-W with specifications that ensure it meets the rigorous demands of modern electronic applications:

  • Voltage Rating: Designed to handle specific voltage requirements with precision.
  • Current Capacity: Capable of supporting the necessary current levels for a variety of devices.
  • Package Type: The product comes in a package that facilitates easy mounting and soldering onto printed circuit boards (PCBs).

Quality and Compliance

The SCH1337-TL-W is manufactured in compliance with industry standards, ensuring compatibility and safety across multiple regions and applications. ON Semiconductor's commitment to quality is reflected in their rigorous testing procedures and adherence to environmental regulations.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
1,310+ $0.0443 $58.0330
3,175+ $0.0364 $115.5700
4,920+ $0.0353 $173.6760
6,780+ $0.0341 $231.1980
8,775+ $0.0330 $289.5750
11,720+ $0.0296 $346.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 1310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess