EN
  • EN
  • DE

SCM1293A-04SO

Part No SCM1293A-04SO
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE SC74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 1 Weeks
Features Clamp Ipp Tvs Diode Surface Mount SC-74
Manufacturer ON Semiconductor
Series *
Package Reel - TR
Mounting Surface Mount
Package SC-74, SOT-457
Case / Package SC-74
Family Name SCM1293
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SCM1293A-04SOOSDKR, SCM1293A-04SOOSTR, SCM1293A-04SOOSCT, SCM1293A-04SO-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893852-SCM1293A-04SO
Ultra Librarian 3D Model Ultra Librarian SCM1293A-04SO CAD Model

Description

ON Semiconductor presents the SCM1293A-04SO, a cutting-edge integrated circuit designed for high-efficiency power management applications. This robust component is engineered to meet the rigorous demands of today's electronic devices, offering a compact solution for a wide range of applications, including computing, networking, and telecommunications equipment.

Key Features

  • High Performance: The SCM1293A-04SO is built to deliver exceptional performance, making it an ideal choice for power-sensitive applications. Its design ensures minimal power loss and maximum efficiency.
  • Compact Design: With its small outline package, this product is perfect for space-constrained applications, providing a high level of integration without compromising on power or performance.
  • Thermal Management: The device is designed with superior thermal characteristics, ensuring reliable operation even under high-temperature conditions.
  • Low Power Consumption: This IC exhibits low quiescent current, which significantly reduces the standby power consumption, contributing to the energy efficiency of the end application.
  • Robust Protection Features: The SCM1293A-04SO includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the device.

Applications

The versatility of the SCM1293A-04SO allows it to be used in a multitude of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power distribution systems
  • Portable and battery-powered devices
  • Telecommunication infrastructure

Technical Specifications

Parameter Value Package Type SOIC-8 Input Voltage Range 4.5V to 18V Operating Temperature -40°C to +85°C Switching Frequency Adjustable up to 1.5MHz

ON Semiconductor's SCM1293A-04SO is a testament to the company's commitment to providing innovative, high-quality components that drive the performance of modern electronic systems while addressing the need for energy efficiency and miniaturization.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0612 $57.8340
2,300+ $0.0503 $115.6900
3,555+ $0.0487 $173.1285
4,905+ $0.0471 $231.0255
6,330+ $0.0457 $289.2810
8,475+ $0.0409 $346.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess