EN
  • EN
  • DE

SGF31-TR

Part No SGF31-TR
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 320032-SGF31-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGF31-TR CAD Model

Description

ON Semiconductor SGF31-TR

The SGF31-TR by ON Semiconductor is a state-of-the-art semiconductor device designed for the modern needs of power regulation in various electronic applications. This component is part of ON Semiconductor's extensive portfolio of energy-efficient power management devices, which are renowned for their reliability, performance, and innovation.

The SGF31-TR is a surface-mount device that comes in a compact package, making it suitable for space-constrained applications. It is designed to handle a significant amount of power while maintaining a low profile on the PCB. With its robust design, it ensures stable operation over a wide range of temperatures and conditions, which is crucial for maintaining the longevity and efficiency of the end product.

One of the key features of the SGF31-TR is its high efficiency, which translates into less heat generation and reduced energy consumption. This makes it an ideal choice for eco-conscious designs and applications where thermal management is critical. Furthermore, the device boasts excellent switching performance, which is essential for applications requiring fast response times and precise power control.

ON Semiconductor has equipped the SGF31-TR with advanced protection features. These include over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the system it powers from various electrical hazards. As a result, designers can rely on the SGF31-TR for a safe and secure power solution in their products.

The versatility of the SGF31-TR makes it suitable for a wide array of applications, including but not limited to, consumer electronics, automotive systems, industrial controls, and telecommunication infrastructure. Its performance and features align with the demands of high-performance power systems that require reliable and efficient power management solutions.

ON Semiconductor's commitment to quality is evident in the SGF31-TR, which is manufactured to meet the highest industry standards. If you are looking for a power management solution that combines efficiency, reliability, and advanced features, the SGF31-TR from ON Semiconductor is an excellent choice for your next project.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5645 $58.6935
8+ $16.0533 $128.4264
12+ $15.5521 $186.6252
16+ $15.0497 $240.7952
20+ $14.5484 $290.9680
27+ $13.0434 $352.1718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess