EN
  • EN
  • DE

SMMBT2369ALT1G

Part No SMMBT2369ALT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V 0.2A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor NPN 15 V 200 mA - 225 mW Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SMMBT2369
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number SMMBT2369ALT1GOSDKR, SMMBT2369ALT1GOSCT, SMMBT2369ALT1GOSTR, SMMBT2369ALT1G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934391-SMMBT2369ALT1G
Ultra Librarian 3D Model Ultra Librarian SMMBT2369ALT1G CAD Model

Description

ON Semiconductor SMMBT2369ALT1G - NPN General Purpose Amplifier

The SMMBT2369ALT1G from ON Semiconductor is a versatile and high-performance NPN bipolar junction transistor (BJT) designed for general-purpose amplifier applications. This compact, surface-mount transistor is a smart choice for a range of electronic circuits, offering a balanced combination of useful features that enhance its reliability and efficiency in various applications.

Key Features:

  • Transistor Polarity: NPN - ideal for amplification due to its high electron mobility.
  • Collector-Emitter Voltage (VCEO): 15V - provides a good range for various low to medium voltage applications.
  • Collector-Base Voltage (VCBO): 40V - allows for a wider voltage range before breakdown.
  • Emitter-Base Voltage (VEBO): 6.0V - ensures stability in circuits with moderate voltage levels.
  • Continuous Collector Current (IC): 200mA - suitable for handling moderate current loads.
  • Power Dissipation (Pd): 225mW - can dissipate a fair amount of power during operation without overheating.
  • DC Current Gain (hFE): 100 to 300 - offers a substantial amplification factor for signal processing.
  • Operating and Storage Junction Temperature Range: -55°C to +150°C - ensures reliability over a wide temperature range.
  • Package / Case: SOT-23-3 - a popular, compact package that is widely used in surface-mount technology (SMT).

Applications:

The SMMBT2369ALT1G transistor is ideal for use in a variety of electronic applications, including but not limited to:

  • Low-power amplification
  • Switching applications
  • Signal processing
  • Linear amplification
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SMMBT2369ALT1G is no exception. It is manufactured to meet high standards, ensuring consistent performance and reliability for both commercial and industrial applications. With ON Semiconductor's reputation for producing durable and dependable components, you can trust the SMMBT2369ALT1G to be a reliable part of your electronic designs.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1523 $50.2590
800+ $0.1250 $100.0000
1,240+ $0.1211 $150.1640
1,710+ $0.1172 $200.4120
2,210+ $0.1133 $250.3930
2,955+ $0.1016 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess