EN
  • EN
  • DE
  • IT

SNSS30201MR6T1G

Part No SNSS30201MR6T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description 30 V, 3 A, Low VCE(sat) NPN Transistor | TRANS NPN 30V 2A TSOP-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Transistor Type NPN
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 30V
Vce Saturation (Maximum) at Ib, Ic 200mV at 100mA, 1A
Current - Collector Cutoff (Maximum) 100nA
DC Current Gain (hFE) (Minimum) at Ic, Vce 300 at 500mA, 5V
Maximum Power 535mW
Frequency - Transition 300MHz
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package 6-TSOP
Family Part Number NSS30201
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1256790-SNSS30201MR6T1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SNSS30201MR6T1G CAD Model

Description

ON Semiconductor SNSS30201MR6T1G Overview

The SNSS30201MR6T1G from ON Semiconductor is a high-performance, integrated circuit designed to meet the demanding requirements of power management applications. This precision device is a current sense amplifier that provides accurate current measurement for system monitoring and control. With its compact SOT-23-6 package, the SNSS30201MR6T1G is ideal for space-constrained applications where efficient power management is crucial.

Key Features

  • High Accuracy: The SNSS30201MR6T1G boasts a high level of accuracy, making it suitable for precision current sensing tasks in a variety of electronics.
  • Low Power Consumption: Designed with energy efficiency in mind, this current sense amplifier operates with minimal power draw, contributing to the overall power efficiency of the end application.
  • Wide Common-Mode Voltage Range: The device supports a broad common-mode voltage range, which enhances its versatility and allows it to function in diverse operating conditions.
  • Stable Operation: ON Semiconductor's commitment to quality ensures that the SNSS30201MR6T1G provides stable and reliable performance across its operational lifespan.
  • Compact Package: The small SOT-23-6 package makes it easy to incorporate this IC into various designs without significantly impacting the overall footprint.

Applications

The SNSS30201MR6T1G is suitable for a wide range of applications, including but not limited to:

  • Power supply monitoring
  • Battery management systems
  • Overcurrent protection
  • Automotive systems
  • Portable electronics
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SNSS30201MR6T1G is no exception. It is manufactured to the highest standards to ensure it meets the stringent requirements of modern electronic systems. Users can expect a robust and dependable performance from this current sense amplifier, contributing to the safety and efficiency of their electronic designs.

Overall, the SNSS30201MR6T1G from ON Semiconductor is an essential component for designers looking to enhance the power management capabilities of their applications. Its combination of precision, efficiency, and compact form factor makes it an excellent choice for a multitude of current sensing solutions.

You May Also Be Interested in

UTC
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 400mW Through Hole TO-92-2.54mm
Lowest to $0.0327
ShenZhen SlkorMicro Semicon Co. Ltd
Bipolar (BJT) Transistor NPN 15V 200mA 8.5GHz 2W Surface Mount SOT-89
Lowest to $4.8896
UTC
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 0.62W Through Hole TO-92
Lowest to $0.0327
Infineon Technologies
BC 847C E6327 Infineon Technologies Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.1A datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $0.2933
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.6299
ON Semiconductor
TRANS PNP 80V 10A TO220
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0529
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $9.7792

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1612 $56.4200
745+ $0.1510 $112.4950
1,155+ $0.1459 $168.5145
1,655+ $0.1357 $224.5835
2,145+ $0.1306 $280.1370
2,680+ $0.1256 $336.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess