EN
  • EN
  • DE

STK404-140N-E

Part No STK404-140N-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 180W / Amplifier IC 1-Channel (Mono) Class AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr onsemi
Package Bulk
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 180W x 1 @ 6Ohm
Voltage - Supply 0V ~ 78V
Features Mute, Short-Circuit Protection, Standby
Mounting Type Through Hole
Package / Case 13-SIP Formed Leads
Base Product Number STK404
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names STK404-140N-EOS,2156-STK404-140N-E-ON,ONSONSSTK404-140N-E,STK404-140N-E-ND
Standard Package 25
Win Source Part Number 1096986-STK404-140N-E
Ultra Librarian 3D Model Ultra Librarian STK404-140N-E CAD Model

Description

ON Semiconductor STK404-140N-E Audio Power Amplifier

The STK404-140N-E is a high-quality audio power amplifier integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This audio power amplifier is part of the STK series, which is renowned for its reliability and performance in audio applications.

Key Features

  • High Output Power: The STK404-140N-E is capable of delivering up to 150 watts of power, making it suitable for driving large speakers in a home theater system or professional audio setup.
  • High Efficiency: With its advanced design, the amplifier operates with high efficiency, reducing power loss and heat generation.
  • Low Distortion: The IC ensures low total harmonic distortion (THD), providing clear, high-fidelity audio output.
  • Integrated Protection Circuits: It includes thermal shutdown and overcurrent protection features to safeguard the IC from damage due to excessive heat or current.
  • Compact Design: The STK404-140N-E comes in a compact package, making it ideal for space-constrained applications.
  • Easy Mounting: The IC is designed for easy mounting on a heatsink, which is essential for thermal management in high-power applications.

Applications

The STK404-140N-E is versatile and can be used in various audio applications, including:

  • Home theater systems
  • Professional audio equipment
  • High-power audio amplifiers
  • Public address systems

Technical Specifications

Some of the technical specifications of the STK404-140N-E include:

  • Output Power: 150W (typical)
  • Load Impedance: 6 Ω
  • Supply Voltage: ±58V
  • Operating Temperature: -20°C to +125°C
  • Package: SIP-ZIP

With its robust design and high-quality audio performance, the STK404-140N-E from ON Semiconductor is an excellent choice for anyone looking to build or repair audio amplifiers with reliable, long-lasting components.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess