EN
  • EN
  • DE

STR-NIS5020-GEVB

Part No STR-NIS5020-GEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Type Circuit Protection
Function Electronic Fuses (eFuse)
Utilized IC / Part NIS5020
Supplied Contents Board(s)
Base Product Number STR-NIS5020
Other Names 488-STR-NIS5020-GEVB
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284847-STR-NIS5020-GEVB
Ultra Librarian 3D Model Ultra Librarian STR-NIS5020-GEVB CAD Model

Description

The STR-NIS5020-GEVB is a cutting-edge evaluation board designed by ON Semiconductor, a leader in the semiconductor industry. This evaluation board is specifically tailored for the STR-NIS5020, a high-performance power management IC that combines a robust feature set with exceptional efficiency and reliability.

Key Features

  • Integrated MOSFET: The STR-NIS5020-GEVB showcases an integrated high-side N-channel MOSFET, providing efficient power conversion with minimal external components required.
  • Current Mode Control: With current mode control for precise current regulation, this evaluation board offers excellent transient response and simplified loop compensation.
  • Adjustable Switching Frequency: Users can adjust the switching frequency to optimize the balance between efficiency and component size, allowing for a flexible design that can be tailored to specific application needs.
  • Thermal Shutdown: The board includes a thermal shutdown feature, ensuring the system's safety by preventing operation beyond its maximum temperature limit.

Applications

The STR-NIS5020-GEVB is versatile and can be used in a variety of applications, including:

  • DC-DC converters for consumer electronics
  • Power supplies for networking and telecommunications equipment
  • Industrial power systems
  • Automotive electronics

Design and Development Support

ON Semiconductor provides comprehensive support for designers and engineers utilizing the STR-NIS5020-GEVB. Detailed documentation, reference designs, and technical support are available to facilitate the development process and ensure successful integration into a wide range of power management solutions.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The STR-NIS5020-GEVB is built with the same commitment, ensuring that it meets the stringent requirements for performance, durability, and reliability that ON Semiconductor's customers have come to expect.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess