EN
  • EN
  • DE

SZ1SMA5926BT3G

Part No SZ1SMA5926BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 11 V
Power - Max 500 mW
Impedance (Max) (Zzt) 5.5 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 8.4 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number SZ1SMA5926
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279660-SZ1SMA5926BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMA5926BT3G CAD Model

Description

The ON Semiconductor SZ1SMA5926BT3G is a high-precision voltage regulator Zener diode designed for a wide array of applications. This robust and reliable semiconductor device is a part of ON Semiconductor's extensive Zener diode product line, known for their quality and performance. The SZ1SMA5926BT3G is specifically engineered to provide a stable reference voltage, making it an ideal component for voltage regulation tasks in various electronic circuits.

Key Features

  • Zener Voltage: The device offers a precise Zener voltage, ensuring accurate voltage regulation for sensitive electronics.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can handle a significant amount of energy, making it suitable for more demanding applications.
  • Package: Housed in a SMA package, the SZ1SMA5926BT3G is compact and suitable for high-density circuit board designs.
  • Surge Capability: It is capable of withstanding surge currents, providing additional protection against voltage spikes and transients.
  • Temperature Range: The device operates effectively over a broad temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The SZ1SMA5926BT3G is versatile and can be used in a range of applications, including:

  • Power supply regulation
  • Overvoltage and overcurrent protection
  • Consumer electronics voltage stabilization
  • Automotive and industrial electronics
  • Telecommunication systems

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The SZ1SMA5926BT3G Zener diode is manufactured with state-of-the-art processes, ensuring consistent performance and longevity. This product is RoHS compliant and adheres to industry-standard specifications, making it a trustworthy and eco-friendly choice for your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4012 $58.1740
355+ $0.3293 $116.9015
545+ $0.3190 $173.8550
750+ $0.3088 $231.6000
970+ $0.2985 $289.5450
1,295+ $0.2677 $346.6715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess