EN
  • EN
  • DE

SZESD5Z3.3T1G

Part No SZESD5Z3.3T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 14.1VC SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Features 14.1V Clamp 11.2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-79, SOD-523
Case / Package SOD-523
Family Name SZESD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SZESD5Z3.3T1G-ND, SZESD5Z3.3T1GOSDKR, SZESD5Z3.3T1GOSCT, SZESD5Z3.3T1GOSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898764-SZESD5Z3.3T1G
Ultra Librarian 3D Model Ultra Librarian SZESD5Z3.3T1G CAD Model

Description

The SZESD5Z3.3T1G is a Transient Voltage Suppressor (TVS) diode from ON Semiconductor. This device is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events.

Applications:

  • Mobile Phones: Provides ESD protection for I/O ports, buttons, and connectors.
  • Tablets: Protects sensitive circuitry from ESD strikes during handling and use.
  • Wearable Devices: Safeguards electronic components in smartwatches, fitness trackers, and other wearables.
  • Portable Electronics: Offers ESD protection for various portable devices, including MP3 players and digital cameras.

Features:

  • Low Clamping Voltage: Provides effective protection by clamping transient voltages to a safe level.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage to protected components.
  • Small Package Size: The small footprint allows for easy integration into space-constrained applications.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.

Benefits:

  • Enhanced ESD Protection: Protects sensitive electronic components from ESD damage, improving product reliability.
  • Improved System Reliability: Reduces the risk of system failures caused by transient voltage events.
  • Compact Design: The small package size allows for integration into a wide range of applications.
  • Minimal Signal Distortion: The low capacitance ensures minimal impact on signal integrity in high-speed data lines.

Additional Details:

The SZESD5Z3.3T1G is designed to meet industry standards for ESD protection, such as IEC 61000-4-2. It is supplied in a small surface-mount package, making it suitable for automated assembly processes. The device is RoHS compliant, ensuring that it meets environmental standards. It is commonly used in applications where ESD protection is critical, such as consumer electronics, industrial equipment, and automotive systems. The datasheet provides comprehensive details on the device's electrical characteristics, clamping voltage, and application guidelines.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4662 $51.3170
85+ $1.2031 $102.2635
130+ $1.1655 $151.5150
180+ $1.1279 $203.0220
230+ $1.0903 $250.7690
310+ $0.9775 $303.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 35 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess