EN
  • EN
  • DE

SZMMBZ20VALT1G

Part No SZMMBZ20VALT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 17VWM 28VC SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Packaging Reel package
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 17V
Minimum Breakdown Voltage 19V
Maximum Clamping Voltage 28V
Current - Peak Pulse (10/1000μs) 1.4A
Power - Peak Pulse 40W
Power Line Protection No
Applications Automotive
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3 (TO-236)
Win Source Part Number 795996-SZMMBZ20VALT1G
Family Name MMBZ20VAL
Introduction Date July 14, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZMMBZ20VALT1G CAD Model

Description

Product Overview: SZMMBZ20VALT1G by ON Semiconductor

The SZMMBZ20VALT1G is a robust voltage regulator diode designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This device is part of the Zener diode product family and is specifically engineered to provide precise voltage regulation, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Voltage Regulation: The SZMMBZ20VALT1G offers excellent voltage regulation capabilities with a nominal Zener voltage of 20V. This precise voltage control ensures stable operation in electronic circuits.
  • High Power Dissipation: With a power dissipation of 3W, this device can handle significant power levels, making it suitable for high-power applications.
  • Surface Mount Package: The device comes in a small surface-mount SOT-23 package, which allows for efficient space utilization on printed circuit boards (PCBs).
  • Dual Zener Diodes: It contains two Zener diodes in a common anode configuration, providing flexibility in circuit design and the ability to use it in bidirectional voltage regulation schemes.
  • ESD Protection: The SZMMBZ20VALT1G is designed to provide excellent Electrostatic Discharge (ESD) protection, safeguarding sensitive electronic components from static damage.

Applications

The SZMMBZ20VALT1G is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge voltage protection circuits
  • Power management systems
  • Consumer electronics
  • Computing devices
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the SZMMBZ20VALT1G is no exception. It is built to meet stringent industry standards, ensuring reliability and performance in demanding environments.

Environmental Compliance

In addition to its technical features, the SZMMBZ20VALT1G complies with environmental standards such as RoHS, which restricts the use of certain hazardous substances in electrical and electronic equipment. This makes the SZMMBZ20VALT1G not only a technically sound choice but also an environmentally responsible one.

You May Also Be Interested in

Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,345+ $0.0372 $50.0340
3,270+ $0.0306 $100.0620
5,070+ $0.0296 $150.0720
6,970+ $0.0287 $200.0390
9,030+ $0.0277 $250.1310
12,100+ $0.0248 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333,000 pieces
MOQ: 1345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess