EN
  • EN
  • DE
  • IT

TCP-3056N-DT

Part No TCP-3056N-DT
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Description 5.6 pF Passive Tunable Integrated Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1265651-TCP-3056N-DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCP-3056N-DT CAD Model

Description

The TCP-3056N-DT is a cutting-edge semiconductor product from ON Semiconductor, a renowned leader in the field of energy-efficient innovations. This high-performance component is designed to cater to a wide array of electronic applications, providing reliability and efficiency to modern electronic systems.

At the heart of the TCP-3056N-DT lies its robust design that ensures optimal performance under a variety of conditions. This device is particularly well-suited for power management tasks, offering precise control and management of electrical power in electronic circuits. Its versatile nature makes it an ideal choice for integration into complex electronic systems found in consumer electronics, automotive, telecommunications, and industrial applications.

Key Features

  • High Efficiency: The TCP-3056N-DT is engineered to provide high efficiency, which is crucial for reducing energy consumption and heat generation in electronic devices.
  • Durability: Built to withstand harsh conditions, this semiconductor product offers a long operational life, ensuring reliability over extended periods.
  • Compact Design: Its small form factor allows for easy integration into space-constrained applications without compromising on performance.
  • Advanced Technology: Utilizing ON Semiconductor's advanced technology, the TCP-3056N-DT delivers superior performance that meets the demands of modern electronic systems.

Applications

The TCP-3056N-DT is versatile enough to be used in a variety of applications. It is particularly effective in power supply circuits, where stable and efficient power management is critical. Additionally, its high reliability makes it suitable for use in automotive electronics, where components must meet stringent standards for performance and durability. The product is also an excellent choice for portable devices, where power efficiency can greatly extend battery life.

In summary, the TCP-3056N-DT from ON Semiconductor is a testament to the company's commitment to providing high-quality, energy-efficient solutions for the electronics industry. Its combination of efficiency, durability, and compact design makes it an essential component for manufacturers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Texas Instruments
WIDE-INPUT SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 16HTSSOP
Lowest to $5.2156
Xicor Inc.
5 Volt, Byte Alterable E2PROM
Need more? Email Us
Texas Instruments
SINGLE 2-INPUT POSITIVE-NOR GATE
Lowest to $0.0633
TDK Corporation
SMD Inductors For Power Line | FIXED IND 1UH 2.7A 50 MOHM SMD
Lowest to $0.5485
Texas Instruments
FAST-TRANSIENT RESPONSE 3-A LOW-DROPOUT VOLTAGE REGULATORS
Lowest to $6.2532
Texas Instruments
16-BIT PROGRAMMABLE READ-ONLY MEMORIES
Need more? Email Us
Renesas Electronics America
Low Noise/Low Power/SPI Bus | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
ON Semiconductor
Precision Switchmode Pulse Width Modulation Control Circuit | IC REG CTRLR BCK/PSH-PULL 16SOIC
Lowest to $0.6520
Zilog
Z8 Encore-R Motor Control Flash MCUs
Lowest to $9.6823

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3260 $57.0500
420+ $0.2676 $112.3920
650+ $0.2592 $168.4800
895+ $0.2508 $224.4660
1,155+ $0.2425 $280.0875
1,550+ $0.2174 $336.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,531 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess