EN
  • EN
  • DE
  • IT

TCP-3068N-DT

Part No TCP-3068N-DT
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Description 6.8 pF Passive Tunable Integrated Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1265652-TCP-3068N-DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCP-3068N-DT CAD Model

Description

ON Semiconductor TCP-3068N-DT

The ON Semiconductor TCP-3068N-DT is a cutting-edge power transistor designed for high-efficiency power management tasks. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the demands of modern electronic applications.

With its compact design, the TCP-3068N-DT is a versatile component that can be integrated into various electronic circuits. It is built to handle a continuous collector current, making it suitable for applications that require a reliable and consistent power supply. The device is characterized by its low saturation voltage, which contributes to its high efficiency and reduced power loss during operation.

The TCP-3068N-DT boasts a high collector-emitter breakdown voltage, ensuring that it can withstand voltage spikes and surges without compromising performance. This feature makes it an excellent choice for power regulation in environments where electrical noise and instability are concerns.

ON Semiconductor has equipped the TCP-3068N-DT with advanced thermal management capabilities. Its exceptional heat dissipation properties prevent overheating, thus prolonging the life of the transistor and maintaining the integrity of the electronic system it is a part of. This is particularly important in applications that are subjected to prolonged periods of operation or are located in high-temperature environments.

The TCP-3068N-DT is not just about performance; it also emphasizes ease of use. It comes in a user-friendly package that simplifies the assembly process, allowing for quick and efficient integration into PCBs. This feature is highly beneficial for manufacturers looking to streamline their production lines and reduce assembly time.

In summary, the ON Semiconductor TCP-3068N-DT is a reliable and efficient power transistor that offers high voltage handling, low power dissipation, and excellent thermal properties. Its durability and ease of integration make it a valuable component for a wide range of power management applications.

Key Features:

  • High collector-emitter breakdown voltage
  • Low saturation voltage for increased efficiency
  • Excellent thermal management
  • Robust design for long-term reliability
  • User-friendly packaging for ease of assembly

You May Also Be Interested in

Renesas Electronics America
Low Noise/Low Power/SPI Bus | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
Texas Instruments
3.3-V ABT 16-BIT REGISTERED TRANSCEIVERS WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 56SSOP
Lowest to $11.7478
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 605W Class-D 44-Pin HTSSOP EP T/R / 600W Mono PurePath Ultra-HD Analog-Input | IC AUDIO AMP CLASS D 44HTSSOP
Lowest to $5.4647
TRACO Electronic AG
DC/DC Converter
Need more? Email Us
STMicroelectronics
HIGH SIDE SMART POWER SOLID STATE RELAY
Need more? Email Us
STMicroelectronics
SATELLITE SOUND AND VIDEO PROCESSORS
Need more? Email Us
ON Semiconductor
Precision Switchmode Pulse Width Modulation Control Circuit | IC REG CTRLR BCK/PSH-PULL 16SOIC
Lowest to $0.6520
Texas Instruments
8-BIT MICROCONTROLLER
Need more? Email Us
Texas Instruments
FAMILY OF 23-mA 220-kHz RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 2 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess