EN
  • EN
  • DE

TIG074E8

Part No TIG074E8
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description N-Channel IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840254-TIG074E8
Ultra Librarian 3D Model Ultra Librarian TIG074E8 CAD Model

Description

The ON Semiconductor TIG074E8 is a high-performance, precision integrated circuit (IC) designed to cater to a wide range of applications that demand reliable and efficient power management solutions. This innovative component is part of ON Semiconductor's extensive portfolio of semiconductor products known for their quality and durability.

The TIG074E8 boasts an impressive array of features that make it ideal for use in power supply systems, including switch-mode power supplies (SMPS), DC-DC converters, and other energy-critical applications. With its high efficiency and low power consumption, it is particularly well-suited for portable and battery-powered devices, where power conservation is paramount.

One of the key attributes of the TIG074E8 is its ability to operate over a broad voltage range, providing designers with the flexibility to use it in various circuit configurations. This IC also incorporates advanced protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the system it is part of from potential damage due to abnormal operating conditions.

Engineers will appreciate the TIG074E8's compact package, which allows for a reduction in PCB space without compromising performance. This makes it an excellent choice for space-constrained applications. Additionally, the device's high switching frequency enables the use of smaller external components, further minimizing the overall solution size and reducing bill of materials costs.

ON Semiconductor has a commitment to environmental sustainability, and the TIG074E8 is designed with this in mind. It complies with various environmental standards, ensuring that it meets the requirements of eco-conscious manufacturers and consumers. The product's long operational life and robustness also contribute to reduced electronic waste, aligning with the principles of responsible electronics stewardship.

In summary, the ON Semiconductor TIG074E8 is a versatile and efficient solution for modern electronic applications, delivering performance, reliability, and environmental responsibility in a single package. Its combination of features makes it a smart choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7295 $59.6720
38+ $3.0596 $116.2648
59+ $2.9637 $174.8583
81+ $2.8690 $232.3890
105+ $2.7732 $291.1860
140+ $2.4867 $348.1380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess