Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Topology Buck, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 7V ~ 40V
Switching Frequency 200kHz
Duty Cycle (Maximum) 48%
Synchronous Rectifier Yes
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number TL494
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1268433-TL494CDG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL494CDG CAD Model

Description

The TL494CDG from ON Semiconductor is a versatile Pulse Width Modulation (PWM) control circuit designed to offer precise voltage regulation and flexibility in a variety of power conversion applications. This integrated circuit is particularly well-suited for switching power supplies, DC-DC converters, and motor control systems, where efficient energy management is crucial.

Key Features

  • Adjustable Frequency: The TL494CDG allows users to set the operating frequency from 1 kHz to 300 kHz, providing a broad range to accommodate different application requirements.
  • Dual Error Amplifiers: Equipped with two error amplifiers, this device enables easy loop compensation and feedback control, ensuring stable operation and improved performance.
  • Dead Time Control: The integrated dead time control feature helps prevent cross-conduction and ensures safe operation of power stages, which is essential for power converters.
  • Voltage Reference: A precise 5V reference voltage is available for use in various control loops, ensuring accurate and consistent output.
  • Multiple Regulation Modes: The TL494CDG supports both voltage mode and current mode control, providing design flexibility to meet specific application needs.

Applications

The TL494CDG is ideal for a wide range of applications, including:

  • Switching power supplies
  • DC-to-DC converters
  • Motor control systems
  • Class-D switching amplifiers
  • Power factor correction circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the TL494CDG is no exception. It is available in a 16-pin SOIC package, providing a compact solution for space-constrained applications. The device is also characterized for operation from 0°C to 70°C, ensuring reliable performance across a range of environmental conditions.

With its robust feature set and ON Semiconductor's reputation for quality, the TL494CDG is an excellent choice for designers looking to implement efficient and reliable power control solutions in their next project.

You May Also Be Interested in

Semtech Corporation
IC REG CTRLR BUCK 20TSSOP
Lowest to $3.6557
ECAD model for SC4510ITS
SII Semiconductor Corporation
Need more? Email Us
ECAD model for S-8357N50MC-03J-T2
SII Semiconductor Corporation
IC REG CTRLR BOOST 8SON
Lowest to $0.7321
ECAD model for S-8338ABHB-P8T1G
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
Lowest to $3.2758
ECAD model for SC453TSTRT
Microchip Technology
300kHz, Synchronous Buck Controller 300kHz, Synchronous Buck Controller | IC REG CTRLR BUCK 10MSOP
Need more? Email Us
ECAD model for MIC2174-1YMM
SII Semiconductor Corporation
IC REG CTRLR BUCK SOT23-5
Need more? Email Us
ECAD model for S-8521F32MC-BPRT2G
SII Semiconductor Corporation
IC REG CTRLR BUCK 8MSOP
Lowest to $0.4347
ECAD model for S-8540B00FN-IMAT2G
Texas Instruments
Low-Voltage Synchronous Buck Controller
Lowest to $1.8064
ECAD model for LM1771TMM/NOPB
SII Semiconductor Corporation
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
ECAD model for S-8355M55MC-MDOT2G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,051 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention