EN
  • EN
  • DE

UC2843AD1R2G

Part No UC2843AD1R2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description Automotive Catalog high-performance current-mode PWM controller 14-SOIC -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Duty Cycle 96 %
Fall Time 50 ns
Maximum Operating Temperature 85 °C
Max Supply Voltage 30 V
Min Operating Temperature -25 °C
Mount Surface Mount
Number of Pins 8
Output Current 1 kA
Output Voltage 5.05 V
Packaging Tape and Reel
Rise Time 50 ns
RoHS Compliant
Switching Frequency 500 kHz
Topology Boost, Flyback
Win Source Part Number 996092-UC2843AD1R2G
Categories PMIC - Power Management - Specialized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC2843AD1R2G CAD Model

Description

ON Semiconductor UC2843AD1R2G Product Overview

The ON Semiconductor UC2843AD1R2G is a high-performance current mode pulse width modulation (PWM) controller that offers a cost-effective solution for designing a variety of power supply circuits. This versatile IC is particularly suitable for off-line and DC-to-DC converter applications due to its wide input voltage range and robust output drive capability.

Key Features

  • Trimmed Oscillator for Precise Frequency Control: The oscillator frequency is trimmed to a tight tolerance, ensuring consistent performance in your power supply design.
  • Current Mode Operation: This feature provides improved transient response, simplified loop compensation, and robust cycle-by-cycle current limiting.
  • Automatic Feed-Forward Compensation: Enhances the performance by compensating for varying input voltages without the need for additional components.
  • Pulse-by-Pulse Current Limiting: Protects the IC and power supply components from short-circuit and overcurrent conditions.
  • Under-Voltage Lockout (UVLO): Both startup and operating power are guaranteed by the UVLO feature, which ensures the controller operates correctly at the right input voltages.
  • High Current Totem Pole Output: The totem pole output is capable of driving power MOSFETs and IGBTs directly, reducing the need for external driver circuits.
  • Low Startup and Operating Current: This minimizes power losses during startup and normal operation, enhancing overall efficiency.

Applications

The UC2843AD1R2G is ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Factor Correction (PFC) Circuits
  • Battery Chargers
  • LED Drivers
  • AC-DC Adapters

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the UC2843AD1R2G is no exception. This product is designed and manufactured to meet the stringent demands of the power electronics industry, ensuring long-term reliability in your end application.

Package and Availability

The UC2843AD1R2G comes in a convenient SOIC-8 package, making it easy to integrate into your PCB design. Its availability in tape and reel format facilitates efficient assembly for high-volume production.

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess