EN
  • EN
  • DE

GW CSSRM2.PM-N5N7-XX55-1-700-R18-XX

Part No GW CSSRM2.PM-N5N7-XX55-1-700-R18-XX
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSLON SQUARE SMD / LED Lighting series White, Neutral 4000K 2.8V 700mA 120° 1212 (3030 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr ams-OSRAM USA Inc.
Series OSLON® Square
Package Tape & Reel (TR)
Product Status Obsolete
Color White, Neutral
CCT (K) 4000K
Current - Test 700mA
Voltage - Forward (Vf) (Typ) 2.8V
CRI (Color Rendering Index) 70
Current - Max 1.8A
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1212 (3030 Metric)
Supplier Device Package SMD
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.082" (2.09mm)
Thermal Resistance of Package 1.8°C/W
Base Product Number GWCSSRM2.P
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 475-GWCSSRM2.PM-N5N7-XX55-1-700-R18-XXTR,Q65112A5284
Standard Package 600
Win Source Part Number 1061399-GW CSSRM2.PM-N5N7-XX55-1-700-R18-XX
Ultra Librarian 3D Model Ultra Librarian GW CSSRM2.PM-N5N7-XX55-1-700-R18-XX CAD Model

Description

The GW CSSRM2.PM-N5N7-XX55-1-700-R18-XX is an electronic component that is designed for LED lighting - white.

  • Series: OSLON Square
  • Color: white, neutral
  • Package: tape and reel (TR)
  • Mounting: SMD (SMT)
  • Height (max): 0.082 inches
  • Dimension: 0.118 inches x 0.118 inches (3.00mm x 3.00mm)
  • Current: 1.8A
  • Viewing Angle: 120 degrees
  • Voltage Forward (Vf): 2.8V
  • Current Test: 700mA
  • CCT (K): 4000K
  • CRI (Color Rendering Index): 70
  • REACH: compliant
  • Status: obsolete

You May Also Be Interested in

Lumileds
FRESHFOCUS 3014 MEAT
Need more? Email Us
Citizen
SMD LED 3500K 80CRI 25.9LM
Lowest to $0.1309
Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON WHITE SMD / LED Lighting series White 2.9V 700mA 120° 1212 (3030 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lite-On Inc.
SMD2 LTPL-C06M5WAGB
Need more? Email Us
CreeLED, Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Lighting XLamp® XP-G White, Cool 6200K 2.9V 350mA 125° 1414 (3535 Metric)
Need more? Email Us
Samsung
LED / LED Lighting series
Lowest to $0.0243
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess