EN
  • EN
  • DE

LRW5SM-HYJY-1

Part No LRW5SM-HYJY-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 732087-LRW5SM-HYJY-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LRW5SM-HYJY-1 CAD Model

Description

The LRW5SM-HYJY-1 is a high-performance, surface-mount LED from OSRAM Opto Semiconductors. This LED is designed for a wide range of applications requiring efficient and reliable light output in a compact form factor. It leverages OSRAM's advanced chip and packaging technology to deliver excellent brightness and color consistency.

Applications

  • Automotive lighting (e.g., instrument panel illumination, indicator lights)
  • Backlighting for LCD displays
  • Indoor and outdoor signage
  • General lighting applications
  • Consumer electronics (e.g., mobile phone backlighting, keypad illumination)

Features

  • High luminous efficacy
  • Compact surface-mount package
  • Wide viewing angle
  • Long operating lifetime
  • Excellent color consistency
  • Lead-free reflow solderable

Benefits

  • Reduced energy consumption due to high efficiency
  • Space-saving design allows for smaller and more compact applications
  • Improved visibility due to wide viewing angle
  • Lower maintenance costs due to long operating lifetime
  • Consistent and uniform light output for enhanced visual appeal
  • Environmentally friendly due to lead-free construction

Additional Details

The LRW5SM-HYJY-1 LED typically features a forward voltage of around 3.2V and can handle a forward current of up to 20mA. It is available in a yellow color. The specific color coordinates and luminous intensity will vary slightly depending on the specific binning. This LED is RoHS compliant.

Care should be taken during the reflow soldering process to adhere to OSRAM's recommended temperature profiles to ensure optimal performance and reliability. Proper heat sinking may be necessary in certain applications to prevent overheating and premature failure.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LERTDUWS2WN-KBLA-1+MANA-P+AXAZ-P+MBNB-CQ ams OSRAM Multi-Color LEDs LE RTDUW S2WN datasheet, inventory, & pricing.
Lowest to $12.6896
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199
LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,3.2x1.1mm LED Addressable, Specialty RoHS
Lowest to $0.1496
XINGLIGHT
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0796
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
LITE-ON Technology
LED 5630 590NM 4SMD
Need more? Email Us
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess