EN
  • EN
  • DE

LSM670-H2K1-1

Part No LSM670-H2K1-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Description Mini-topled Red Clear 3, 55MCD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071163-LSM670-H2K1-1
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSM670-H2K1-1 CAD Model

Description

The LSM670-H2K1-1 is a high-performance LED manufactured by OSRAM Opto Semiconductors. This LED is designed for applications requiring high brightness and efficiency. These LEDs are known for their robust design and long lifespan.

Applications

  • Automotive lighting: Used in daytime running lights (DRLs), headlights, and taillights.
  • General lighting: Employed in indoor and outdoor lighting fixtures.
  • Signage: Used in electronic displays and advertising signs.
  • Backlighting: Provides illumination for LCD screens and displays.
  • Specialty lighting: Integrated into medical and scientific instruments.

Features

  • High luminous flux: Provides high brightness for various applications.
  • Compact package: Allows for integration into small devices.
  • Long lifespan: Ensures reliable operation over an extended period.
  • Low forward voltage: Contributes to energy efficiency.
  • Wide viewing angle: Provides uniform light distribution.
  • High color rendering index (CRI): Offers accurate color reproduction.

Benefits

  • Improved visibility: Enhances safety in automotive and general lighting applications.
  • Energy-efficient operation: Reduces energy consumption and operating costs.
  • Long-lasting performance: Minimizes maintenance and replacement costs.
  • Versatile application: Suitable for a wide range of lighting applications.
  • Enhanced color quality: Provides accurate and vibrant color reproduction.

Additional Details

The LSM670-H2K1-1 typically requires a heat sink for proper thermal management. Its forward current and power dissipation characteristics should be carefully considered during circuit design to ensure optimal performance and longevity. Always refer to the OSRAM datasheet for precise specifications and application guidelines. The operating temperature ranges and storage conditions should be considered for optimal lifetime. Drive current should be carefully chosen to optimize between brightness and lifetime performance.

You May Also Be Interested in

Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samsung
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Leshan Radio
Lowest to $0.0382
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Murata Electronics North America
Lowest to $0.1305
Lumileds
Lowest to $1.6320

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess