EN
  • EN
  • DE

LT W5SM-JXKX-36

Part No LT W5SM-JXKX-36
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description Opto LT W5SM-JXKX-36; Golden Dragon Series Green LED; 537 nm; Round Lens
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1170167-LT W5SM-JXKX-36
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT W5SM-JXKX-36 CAD Model

Description

The LT W5SM-JXKX-36 is a high-performance LED from OSRAM Opto Semiconductors. This LED is designed for applications requiring high brightness, efficiency, and reliability. It's commonly used in various lighting and signaling applications due to its robust performance characteristics and compact size.

Applications

  • Automotive lighting (e.g., daytime running lights, signal lights)
  • Indoor and outdoor general lighting
  • Architectural lighting
  • Electronic signs and displays
  • Backlighting for LCDs
  • Specialty lighting

Features

  • High luminous flux: Provides intense light output for excellent visibility.
  • High efficiency: Converts electrical energy into light efficiently, reducing power consumption.
  • Compact package: Allows for dense packing and integration into space-constrained designs.
  • Long lifespan: Offers extended operational life, reducing maintenance and replacement costs.
  • Wide viewing angle: Provides uniform light distribution over a broad area.
  • Robust design: Withstands harsh environmental conditions, ensuring reliable performance.
  • Low thermal resistance: Facilitates efficient heat dissipation, improving performance and lifespan.

Benefits

  • Improved visibility: High light output enhances safety and aesthetics in various applications.
  • Energy savings: High efficiency reduces power consumption and lowers operating costs.
  • Design flexibility: Compact package allows for creative and space-saving designs.
  • Reduced maintenance: Long lifespan minimizes the need for replacements, saving time and money.
  • Consistent performance: Wide viewing angle and robust design ensure reliable operation under diverse conditions.

Technical Specifications

The LT W5SM-JXKX-36 typically offers a high luminous flux, specified in lumens (lm), contributing to its high brightness. The forward voltage typically ranges from 2.8V to 3.6V, and the forward current is typically around 20mA to 30mA. The exact values vary based on the drive current and temperature. The LED emits light within a specific color range, defined by its correlated color temperature (CCT) or wavelength. The viewing angle, often around 120 degrees, contributes to uniform light distribution. The thermal resistance is designed to be low to manage heat effectively. The operating temperature range is typically from -40°C to +85°C.

The LT W5SM-JXKX-36 from OSRAM is a reliable and efficient LED solution, suitable for demanding applications where high brightness and long lifespan are essential. Its compact size and robust design make it a versatile choice for various lighting and signaling needs.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED SMD / Yellow 590nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Yellow Green 575nm Automotive 2-Pin Chip LED T/R
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / Red 626nm LED Indication - Discrete 1.85V 2-SMD, No Lead
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Super Yellow 591nm Automotive 2-Pin Chip LED T/R
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Lowest to $0.0235
Everlight Electronics Co Ltd
LED Tri-Color Blue/Green/Red 468nm/518nm/632nm 4-Pin Chip LED T/R
Lowest to $0.0921
Everlight Electronics Co Ltd
LED SMD / Green 568nm LED Indication - Discrete 2.05V 0805 (2012 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin Chip LED T/R
Lowest to $0.0396
Everlight Electronics Co Ltd
LED SMD / Red 632nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Lowest to $0.0231

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess