EN
  • EN
  • DE

LUWFQ6N.01

Part No LUWFQ6N.01
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961180-LUWFQ6N.01
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LUWFQ6N.01 CAD Model

Description

The LUWFQ6N.01 is a white LED manufactured by OSRAM Opto Semiconductors Inc. This LED is designed for a wide range of lighting applications, offering high brightness, energy efficiency, and a long lifespan.

Applications:

  • General Lighting: Used in indoor and outdoor lighting fixtures, such as downlights, spotlights, and streetlights.
  • Backlighting: Employed in LCD displays, televisions, and monitors to provide uniform backlighting.
  • Automotive Lighting: Used in headlights, taillights, and interior lighting in vehicles.
  • Signage: Found in illuminated signs and displays for advertising and information purposes.
  • Portable Lighting: Used in flashlights, lanterns, and other portable lighting devices.

Features:

  • Color: White.
  • Luminous Flux: High luminous flux output, providing bright illumination.
  • Forward Voltage: Typically around 3V, check the datasheet for exact value.
  • Forward Current: The maximum forward current is a critical parameter for LED operation.
  • Color Temperature: Available in various color temperatures, such as cool white, neutral white, and warm white.
  • Package: Small surface mount device (SMD) package.

Benefits:

  • High Brightness: Provides high luminous flux for excellent visibility.
  • Energy Efficiency: Consumes less power compared to traditional lighting sources.
  • Long Lifespan: Offers a long operating life, reducing maintenance costs.
  • Compact Size: Small SMD package allows for use in space-constrained applications.
  • Versatile Applications: Suitable for a wide range of lighting applications.

Additional Details:

The LUWFQ6N.01 LED utilizes a phosphor coating to convert blue light to white light. It is designed for surface mount technology (SMT) and is available in tape and reel packaging for automated assembly. The LED requires a current-limiting resistor or a constant current driver to prevent damage from excessive current. Proper heat sinking is essential to maintain optimal performance and extend lifespan. This LED is commonly used in applications requiring high brightness and energy efficiency. Check the specific datasheet for detailed optical and electrical characteristics.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,387 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess