AP1722A-30GC High-Efficiency LDO Regulator
The AP1722A-30GC excels in providing reliable voltage regulation with its high-efficiency LDO design, making it perfect for modern, power-sensitive applications. Its robust protection mechanisms ensure longevity and durability.
- Features and Benefits:
- Dropout voltage of 240mV at 300mA output current.
- Accurate output voltage with high stability.
- Short-circuit and over-temperature protections.
- Simplified design for convenient implementation.
- Applications and Projects:
- Smart home devices.
- IoT gadgets and controllers.
- Wearable electronics.
- Additional Details:
- Input Voltage: 3.2V to 10V.
- Output Voltage: Fixed 3.0V.
- Operating Temperature Range: -40°C to +125°C.