DCH36119CAC11AQC - Versatile DC-DC Converter
The DCH36119CAC11AQC is designed for high-performance power conversion needs across various demanding applications. With its robust features, this converter ensures stable power delivery under various load conditions.
- Applications:
- Military Communication Systems
- Satellite Technology
- Power Supply Modules
- Features and Benefits:
- Enhanced Thermal Management: Maintains performance in high-temperature scenarios.
- Precise Load Regulation: Delivers consistent power output.
- Low Standby Power Consumption: Improves energy efficiency.
- Additional Details:
- Output Voltage: 19V
- Wide Input Voltage Range for Flexible Usage
- Operating Temperature Range: -40°C to 100°C