EN
  • EN
  • DE

EXC7900-SG11

Part No EXC7900-SG11
Manufacturer Others
Catalog Unclassified
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 126065-EXC7900-SG11
Ultra Librarian 3D Model Ultra Librarian EXC7900-SG11 CAD Model

Description

The EXC7900-SG11 is a state-of-the-art electronic component tailored for high-demand applications. Its design incorporates the latest technological advancements, offering unparalleled performance and reliability.

Applications:

  • Aerospace Technology
  • Advanced Computing Systems
  • Television and Broadcasting Equipment
  • Research and Development Tools

Features and Benefits:

  • Innovative Design: Leverages cutting-edge technology for superior results.
  • Exceptional Durability: Engineered to withstand rigorous usage conditions.
  • Optimal Performance: Provides high-grade, precise functionality.
  • Streamlined Integration: Simplifies incorporation into diverse system architectures.

Additional Details: The EXC7900-SG11 represents the pinnacle of electronic component design, ensuring future-readiness and adaptability for emerging applications.

You May Also Be Interested in

TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess