EN
  • EN
  • DE

PL1117-2.5

Part No PL1117-2.5
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 277134-PL1117-2.5
Ultra Librarian 3D Model Ultra Librarian PL1117-2.5 CAD Model

Description

The PL1117-2.5 is a low-dropout (LDO) linear voltage regulator. These regulators are designed to provide a stable and accurate output voltage from a higher input voltage. The '2.5' in the part number typically indicates a fixed output voltage of 2.5 volts. LDO regulators are commonly used in various electronic devices to power sensitive components, ensuring stable operation and preventing damage from voltage fluctuations.

Applications

  • Microcontroller power supplies: Provides stable 2.5V supply for microcontrollers.
  • Portable devices: Powers low-voltage components in battery-powered devices.
  • Post-regulation for switching regulators: Reduces ripple and noise from switching regulators.
  • Low-noise applications: Powers sensitive analog circuits where noise is a concern.
  • General-purpose voltage regulation: Provides a stable 2.5V output in various electronic circuits.

Features

  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • Fixed 2.5V Output Voltage: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown: Shuts down the regulator when the temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the regulator from damage caused by short circuits.
  • High Accuracy: Provides a stable and accurate output voltage.
  • Low Quiescent Current: Minimizes current consumption when the regulator is not actively supplying power.

Benefits

  • Stable and Accurate Output Voltage: Ensures reliable operation of powered components.
  • Protection against Overload Conditions: Prevents damage to the regulator and the load.
  • Energy Efficiency: Minimizes power loss due to low dropout voltage and low quiescent current.
  • Simplified Circuit Design: Requires minimal external components.
  • Wide Input Voltage Range: Operates with a variety of input voltages.

Additional Details

The PL1117-2.5's datasheet provides detailed specifications, including the input voltage range, output current capability, dropout voltage at various currents, quiescent current, thermal resistance, and package information. It's important to consult the datasheet for the specific manufacturer's specifications. Package types can vary (e.g., SOT-223, TO-252), and this will affect heat dissipation capabilities. The external components required (e.g., input and output capacitors) are also specified in the datasheet. The manufacturer should be consulted for specific reliability data, particularly in demanding applications.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess