EN
  • EN
  • DE

STF12A80

Part No STF12A80
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 345274-STF12A80
Ultra Librarian 3D Model Ultra Librarian STF12A80 CAD Model

Description

The STF12A80 is an 800V, 12A fast recovery diode, ideal for applications requiring high voltage rectification and efficient switching. Commonly found in power supplies, inverters, and other power conversion circuits.

Applications

  • Power Supplies: Serves as a rectifier in switch-mode power supplies (SMPS) for converting AC to DC.
  • Inverters: Used in inverter circuits to convert DC to AC, particularly in solar inverters and uninterruptible power supplies (UPS).
  • Power Factor Correction (PFC): Employed in PFC circuits to enhance power factor and reduce harmonic distortion.
  • Motor Drives: Integrated into motor drive systems for efficient power conversion and motor control.
  • Welding Equipment: Used in welding machines for high-frequency power rectification.

Features

  • High Voltage Capability: Rated for 800V, enabling use in high-voltage applications.
  • Fast Recovery Time: Boasts a quick reverse recovery time, reducing switching losses.
  • High Current Capability: Handles up to 12A of continuous forward current.
  • Low Forward Voltage Drop: Reduces power dissipation and increases efficiency.
  • High Surge Current Capability: Withstands high surge currents, improving reliability.

Benefits

  • Improved Efficiency: Fast recovery and low forward voltage drop result in enhanced efficiency.
  • Reduced Switching Losses: Minimizes power dissipation during switching, leading to cooler operation.
  • Enhanced Reliability: Robust design and surge current handling ensure reliable performance.
  • Compact Design: Supports smaller and more compact power supply designs.
  • Cost-Effective: Provides a cost-efficient solution for high-voltage rectification.

Additional Details

The STF12A80 typically comes in a TO-220 or similar through-hole package. Key technical specifications include a maximum reverse recovery time (trr) usually around 50-75 nanoseconds, a forward voltage drop (Vf) approximately 1.0-1.5V at rated current, and an operating junction temperature range from -65°C to +150°C. It utilizes silicon epitaxial construction for optimal electrical characteristics. Compliant with RoHS standards for environmental responsibility, it is ideal for high-frequency applications up to several hundred kHz. Adequate heat sinking is crucial to keep the junction temperature within specified limits at higher currents.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess