EN
  • EN
  • DE

TNR14V471K

Part No TNR14V471K
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 374629-TNR14V471K
Ultra Librarian 3D Model Ultra Librarian TNR14V471K CAD Model

Description

The TNR14V471K is a varistor, a type of voltage-dependent resistor (VDR) used to protect electronic circuits from transient voltage surges. It's designed to safeguard against events like lightning strikes, electrostatic discharge (ESD), and inductive switching. The '14' indicates the diameter of the varistor disc (14mm).

Applications:

  • Power Supplies: Protecting against AC line surges and voltage spikes in power supplies.
  • Consumer Electronics: Used in televisions, computers, and other consumer devices to prevent damage from surges.
  • Industrial Control Systems: Safeguarding sensitive industrial control equipment.
  • Telecommunications Equipment: Protecting network interfaces and communication lines from lightning and ESD.
  • Automotive Electronics: Protecting automotive control units and sensors from voltage transients.

Features:

  • High Surge Current Capability: Designed to handle large surge currents without failure.
  • Fast Response Time: Quickly clamps voltage transients to protect downstream components.
  • Low Clamping Voltage: Limits the voltage across protected components during a surge event.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Excellent Energy Absorption Capability: Efficiently dissipates energy from transient events.

Benefits:

  • Enhanced Circuit Protection: Prevents damage from voltage surges, extending the lifespan of electronic devices.
  • Improved System Reliability: Reduces the risk of failures caused by transient voltage events.
  • Reduced Maintenance Costs: Minimizes the need for repairs and replacements due to surge damage.
  • Increased Safety: Protects users and equipment from hazardous voltage surges.
  • Compliance with Safety Standards: Meets industry safety standards for surge protection.

Additional Details:

The TNR14V471K has a voltage rating indicated by the '471' marking, which translates to approximately 470V (47 x 10^1). The 'K' signifies a tolerance of ±10%. For detailed specifications such as maximum surge current, clamping voltage, and energy absorption capability, the manufacturer's datasheet should be consulted. Varistors function by presenting a high impedance under normal operating conditions but exhibiting a dramatic drop in resistance when the voltage exceeds a specific threshold (the varistor voltage), thereby diverting the surge current away from sensitive components. The clamping action limits the voltage across the protected circuit, preventing damage. They are essential components in surge protection designs.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess