EN
  • EN
  • DE
  • IT

XCSD2375-X300-5CC

Part No XCSD2375-X300-5CC
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 409532-XCSD2375-X300-5CC
Ultra Librarian 3D Model Ultra Librarian XCSD2375-X300-5CC CAD Model

Description

The XCSD2375-X300-5CC is a safety limit switch designed for industrial automation and safety applications. While specific details on this exact model are scarce, limit switches of this type are crucial components in ensuring machine and operator safety by monitoring the position of moving parts and triggering safety mechanisms when limits are exceeded.

Applications

  • Industrial Automation Systems: Used to control and monitor the movement of machinery.
  • Robotics: Integrated into robotic arms and automated systems to define boundaries and prevent collisions.
  • Conveyor Systems: Monitors the position of items on a conveyor belt and prevents jams.
  • Elevators and Lifts: Ensures safe operation by monitoring the position of the elevator car and preventing overtravel.
  • Machine Tools: Controls the movement of cutting tools and workpieces to ensure accurate and safe machining processes.

Features

  • Robust Construction: Designed to withstand harsh industrial environments, including exposure to dust, moisture, and vibration.
  • Precise Switching: Provides accurate and reliable switching performance for precise control and safety.
  • Multiple Actuation Options: Available with various actuator types, such as plunger, roller lever, and rod lever, to suit different application requirements.
  • Safety Certification: Complies with relevant safety standards, such as IEC 60947-5-1, to ensure safe operation.
  • Durable Contacts: Features high-quality contacts that can withstand frequent switching cycles.

Benefits

  • Enhanced Safety: Prevents accidents and injuries by monitoring the position of moving parts and triggering safety mechanisms.
  • Improved Efficiency: Optimizes machine performance by providing precise control and monitoring.
  • Reduced Downtime: Minimizes downtime by preventing equipment damage and ensuring reliable operation.
  • Increased Productivity: Improves productivity by enabling faster and more efficient machine operation.
  • Cost Savings: Reduces maintenance costs and extends equipment lifespan by preventing damage and ensuring safe operation.

Additional Details

Due to limited information on this specific model number, the exact technical specifications, such as voltage rating, current rating, and operating temperature range, cannot be provided. However, typical safety limit switches are designed for industrial voltages (e.g., 24VDC, 120VAC, 240VAC) and currents (e.g., 3A, 5A, 10A) and can operate in a wide temperature range (e.g., -25°C to +70°C). It is crucial to consult the manufacturer's datasheet for detailed specifications and safety information before using this product in any application.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess