EN
  • EN
  • DE

105K400CS6-FA

Part No 105K400CS6-FA
Catalog Film Capacitors
Description CAPACITOR MLP 1.0UF 400V THRU-HO
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Capacitance 1 µF
Tolerance ±10%
Voltage Rating - AC 250V
Voltage Rating - DC 400V
Dielectric Material Polyester, Metallized
ESR (Equivalent Series Resistance) 8 mOhms
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Case / Package 14-DIP
Size / Dimension 0.882" L x 0.701" W (22.40mm x 17.80mm)
Height - Seated (Max) 0.319" (8.10mm)
Termination PC Pins
Lead Spacing 0.591" (15.00mm)
Applications EMI, RFI Suppression; High Pulse, DV/DT
Features Low ESR, High Temperature
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1520253-105K400CS6-FA
Ultra Librarian 3D Model Ultra Librarian 105K400CS6-FA CAD Model

Description

N

You May Also Be Interested in

Panasonic
CAP FILM 100PF 2% 50VDC 0805
Need more? Email Us
WIMA
FKP 2 470 pF 100 VDC 4.5x6x7.2 P
Need more? Email Us
Panasonic
CAP FILM 330PF 2% 16VDC 0603
Need more? Email Us
Kemet
CAP FILM 0.047UF 10% 560VDC RAD
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 1000PF 10% 63VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.1UF 10% 760VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 3UF 5% 1KVDC SCREW
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess