EN
  • EN
  • DE

16SVPF330M

Part No 16SVPF330M
Manufacturer Panasonic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814877-16SVPF330M
Ultra Librarian 3D Model Ultra Librarian 16SVPF330M CAD Model

Description

The 16SVPF330M is an aluminum electrolytic capacitor manufactured by Panasonic. These capacitors are widely used in electronic circuits for filtering, smoothing, and energy storage applications. They provide a cost-effective solution for various power and signal conditioning needs.

Applications

  • Power Supplies: Used in power supplies to filter and smooth DC output voltage, reducing ripple and noise.
  • Audio Amplifiers: Employed in audio amplifiers for coupling, decoupling, and filtering signals to improve audio quality.
  • LED Lighting: Utilized in LED lighting systems to stabilize voltage and current, ensuring consistent light output.
  • Consumer Electronics: Used in various consumer electronic devices such as TVs, DVD players, and set-top boxes for power conditioning and signal filtering.
  • Industrial Equipment: Incorporated in industrial equipment for filtering and energy storage in control and power circuits.

Features

  • Aluminum Electrolytic: Offers high capacitance in a compact size.
  • General Purpose: Suitable for a wide range of applications.
  • High Capacitance Value: Provides effective filtering and energy storage capabilities.
  • Long Life: Designed for long-term reliability and stable performance.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Power Quality: Filters and smooths DC voltage, reducing noise and ripple in power supplies.
  • Enhanced Audio Performance: Improves audio quality by filtering unwanted noise and providing stable signal coupling.
  • Stable LED Lighting: Stabilizes voltage and current, ensuring consistent light output in LED lighting systems.
  • Reliable Operation: Long life and stable performance ensure reliable operation in various electronic devices.
  • Cost-Effective Solution: Provides a cost-effective solution for filtering and energy storage needs.

Additional Details

The 16SVPF330M capacitor has a capacitance of 330μF and a voltage rating of 16V. It is designed for operation within a temperature range of -40°C to +85°C. The capacitor features a radial lead design for easy mounting on printed circuit boards. It is commonly used in applications requiring a balance of capacitance, voltage rating, and long-term reliability. The ESR (Equivalent Series Resistance) is typically low, ensuring efficient performance in filtering and energy storage applications.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess