The 2SA1738-R is a PNP silicon epitaxial transistor manufactured by Panasonic, designed for use in audio amplification and general-purpose switching applications. The '-R' suffix typically denotes a specific gain range within the broader 2SA1738 series.
Applications:
- Audio amplifier circuits (small signal amplification)
- Switching circuits
- General-purpose amplification
- Driver stages
- Electronic Ballasts
Features:
- PNP Silicon Epitaxial Transistor
- Low Saturation Voltage
- High Current Gain (hFE)
- Fast Switching Speed
- Low Noise Figure
Benefits:
- High-quality signal amplification with minimal distortion
- Efficient switching performance
- Simplified circuit design due to high gain
- Reduced power loss
- Improved system reliability
Specifications (Typical):
Typical specifications for the 2SA1738-R transistor include:
- Collector-Base Voltage (VCBO): -60V
- Collector-Emitter Voltage (VCEO): -50V
- Emitter-Base Voltage (VEBO): -5V
- Collector Current (IC): -1A
- Collector Power Dissipation (PC): 0.8W
- DC Current Gain (hFE): Varies depending on the 'R' rank.
- Operating Temperature Range: -55°C to +150°C
The 2SA1738-R is typically housed in a TO-92 or similar through-hole package, making it easy to integrate into various circuit designs. The high gain and low saturation voltage contribute to its versatility in both linear and switching applications.