EN
  • EN
  • DE

2SB789-R

Part No 2SB789-R
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 100V 0.5A 1000mW 4-Pin(3+Tab) MiniP3-F1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Panasonic
Win Source Part Number 154924-2SB789-R
Popularity Low
Supply and Demand Status Balance
Family Name 2SB789R
Introduction Date June 18, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SB789-R CAD Model

Description

Overview of 2SB789-R

The 2SB789-R transistor is specifically tailored for applications requiring high current gain and efficiency. This PNP transistor promises exceptional quality and reliability, embodying the advanced engineering standards that meet both industrial and consumer electronics applications. Its superior operational efficiencies make it a backbone component in numerous electronic circuits.

Applications of 2SB789-R

  • Motor Drivers
  • Power Amplifiers
  • Battery-Powered Devices
  • Step-Down/Up Converters
  • Inverter Circuits

Features and Benefits

  • Enhanced Gain: Offers high gain performance, maximizing efficiency in amplification processes.
  • Durable Construction: Built to withstand harsh conditions, ensuring longevity and sustained performance.
  • Energy Efficient: Designed to optimize energy usage, which reduces wastage and increases battery life.
  • Compact Design: Easy to integrate due to its compact TO-126 package, ideal for space-constrained applications.
  • Wide Operating Range: Operates seamlessly across a wide voltage range, broadening its application potential.

Additional Details

With its reliable performance characteristics, the 2SB789-R is a versatile component used in both analog and digital circuits. The component's robust design ensures minimal maintenance and consistent operational excellence. Its dynamic properties make it suitable for delicate and heavy-duty applications, enabling a wide range of engineering possibilities from automated systems to handheld devices.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess