EN
  • EN
  • DE

2SD1253

Part No 2SD1253
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description Silicon PNP epitaxial planar type(For power amplification) / Trans GP BJT NPN 60V 4A 3-Pin(2+Tab) N-G1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Panasonic
Win Source Part Number 157598-2SD1253
Popularity Medium
Supply and Demand Status Balance
Family Name 2SD1253
Introduction Date March 26, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SD1253 CAD Model

Description

Overview of 2SD1253

The 2SD1253 is a notable NPN bipolar transistor renowned for its reliability and effectiveness in power amplification and switching applications. It exhibits superior electrical characteristics that make it a popular choice in both consumer and industrial electronics.

Features and Benefits

  • High Current and Voltage Ratings: This capability ensures that the 2SD1253 can handle substantial electrical loads, which is critical for high-power applications.
  • Stable Performance: Delivers consistent performance due to its design focused on minimizing noise and distortion during signal amplification.
  • Durability: Constructed for long-lasting durability, supporting extended use in diverse environmental conditions.
  • Flexible Integration: Its design allows easy incorporation into various circuit configurations, enhancing its application versatility.

Applications and Projects

  • Power Amplifiers: Instrumental for use in audio systems and other amplification applications requiring high-power output.
  • DC-DC Converters: Employed in converters that necessitate efficient power conversion and regulation for optimal device performance.
  • Lighting Systems: Supports the power regulation in LED and other efficient lighting systems, contributing to energy-saving initiatives.
  • Automotive Electronics: Used in the development of control systems for vehicles, enhancing their performance and reliability.
  • Embedded Systems: Ideal for tasks involving high-speed switching necessary in modern computerized and digital technology systems.

Additional Details

The 2SD1253 is engineered without a specific manufacturer listing, suggesting a broad availability and standard-compliance. It supports seamless integration into a multitude of applications while ensuring energy efficiency and reliability. As industries continue to evolve towards more powerful and efficient electronic solutions, components like the 2SD1253 are pivotal.

The device’s design promotes sustainability by delivering optimal performance with lower energy consumption. This is particularly beneficial in scenarios demanding high performance without compromising environmental ethics.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4019 $62.4114
14+ $8.5355 $119.4970
21+ $8.2686 $173.6406
29+ $8.0018 $232.0522
38+ $7.7350 $293.9300
50+ $6.9346 $346.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess