The 2SD1267A is a silicon NPN triple diffused planar transistor from Panasonic. It is designed for high-voltage, high-speed switching applications.
Applications
- Switching regulators
- High-voltage inverters
- DC-DC converters
- Motor control circuits
- Lighting control systems
Features
- High breakdown voltage (VCBO = 400V)
- High switching speed (tf = 0.8 μs typical)
- Low saturation voltage (VCE(sat) = 1.0V max at IC = 3A)
- High collector current capability (IC = 5A)
- Excellent hFE linearity
Benefits
- Enables efficient high-voltage switching circuits
- Reduces switching losses due to fast switching speeds
- Minimizes power dissipation due to low saturation voltage
- Allows for high-current operation
- Provides stable performance over a wide range of operating conditions
Additional Details
The 2SD1267A is housed in a TO-220 package. It is RoHS compliant. The absolute maximum ratings include a collector-base voltage of 400V, a collector-emitter voltage of 300V, and an emitter-base voltage of 7V. The collector current is rated at 5A continuous and 10A peak. The power dissipation is 40W. The operating junction temperature range is -55°C to +150°C.
This transistor is well-suited for applications requiring efficient and reliable high-voltage switching, providing a robust and stable performance.